EN
  • EN
  • DE

LTC4223IGN-1#TRPBF

Part No LTC4223IGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR ATCA 16SSOP / Hot Swap Controller 2 Channel ATCA, MicroTCA™ 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA™
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Voltage - Supply 2.7V ~ 14V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 800 µA
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC4223
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LTC4223IGN1TRPBF
Standard Package 2,500
Win Source Part Number 1316944-LTC4223IGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4223IGN-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4223IGN-1#TRPBF Dual Hot Swap Controller

The LTC4223IGN-1#TRPBF is a sophisticated dual Hot Swap™ controller from Analog Devices Inc. designed to enable safe board insertion and removal from a live backplane. It is housed in a compact 16-lead SSOP package and is particularly suitable for building high-availability systems where continuous operation is critical. This controller provides independent control of two supply voltages ranging from 2.9V to 15V, making it a versatile component for managing dual supply electronic systems.

One of the standout features of the LTC4223IGN-1#TRPBF is its integrated overcurrent protection, which safeguards both the electronic system and the user during fault conditions. The device achieves this by using foldback current limiting to reduce the power dissipation in the MOSFET during overcurrent conditions. This ensures that the electronic system remains safe and stable even when faced with unexpected surges or shorts.

Furthermore, the LTC4223IGN-1#TRPBF offers a range of additional protection features, including overvoltage, undervoltage, and overtemperature protection. These features contribute to the overall reliability and durability of the systems in which this Hot Swap controller is employed. The device also includes a power good output, which provides a reliable signal for system monitoring and can be used to enable downstream converters once the power supply has stabilized.

Designed for ease of use, the LTC4223IGN-1#TRPBF allows for adjustable current limit and circuit breaker functionalities. The timing of the circuit breaker can be set by an external capacitor, providing designers with the flexibility to tailor the protection to the specific needs of their application. Additionally, the controller's daisy-chainable fault reporting enables coordinated responses to faults in complex systems with multiple power supply rails.

In summary, the LTC4223IGN-1#TRPBF from Analog Devices Inc. is a reliable and versatile dual Hot Swap controller that provides robust protection features for high-availability systems. With its ability to manage dual supply voltages and its comprehensive suite of safety features, this device is an excellent choice for engineers looking to enhance the operational stability and safety of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess