EN
  • EN
  • DE

LTC4162EUFD-FAD#PBF

Part No LTC4162EUFD-FAD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Function Battery Monitor
Battery Chemistry LiFePO4/Li-ion
Number of Cells 1 ~ 9
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4162
Other Names -2735-LTC4162EUFD-FAD#PBF,505-LTC4162EUFD-FAD#PBF,LTC4162EUFD-FAD#PBF
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253606-LTC4162EUFD-FAD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4162EUFD-FAD#PBF CAD Model

Description

Analog Devices Inc. LTC4162EUFD-FAD#PBF

The LTC4162EUFD-FAD#PBF is a sophisticated power management IC designed by Analog Devices Inc., tailored for efficient and reliable battery charging and power path management. This advanced product is part of the LTC4162 series, which are known for their multifunctional capabilities in portable device applications. The LTC4162EUFD-FAD#PBF is specifically engineered to cater to the demanding needs of modern electronic devices that require long battery life, robust operation, and versatile charging options.

Key Features:

  • Wide Input Voltage Range: The device can operate with input voltages ranging from 4.5V to 35V, making it suitable for a variety of power sources, from USB ports to automotive batteries.
  • Advanced Battery Charging: It supports multiple battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, and is capable of delivering up to 3.2A of continuous charge current.
  • Integrated Telemetry Functions: The LTC4162EUFD-FAD#PBF includes I²C interface support, allowing for real-time monitoring of voltage, current, temperature, and battery health status.
  • High-Efficiency Power Conversion: It features a high-efficiency synchronous buck converter that ensures minimal power loss during charging and system operation.
  • Digital Configuration: The device allows for programmable charge voltage, current limits, input current limit, and more, via the I²C interface.
  • Thermal Protection: It is equipped with thermal regulation and protection to safeguard against overheating during operation.
  • Compact Design: The LTC4162EUFD-FAD#PBF comes in a 24-lead QFN package, which is ideal for space-constrained applications.

Applications:

  • Portable Medical and Diagnostic Equipment
  • Handheld Instruments
  • Industrial/Military Systems
  • Unmanned Systems
  • Backup Battery Systems

The LTC4162EUFD-FAD#PBF stands out for its precision and adaptability, making it a prime choice for designers looking to create products with reliable power management systems. Its robust feature set ensures that it can meet the stringent requirements of a wide array of applications, providing a versatile platform for innovation in power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Lowest to $37.2795
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3854 $56.9270
11+ $9.3418 $102.7598
17+ $9.0499 $153.8483
23+ $8.7580 $201.4340
30+ $8.4660 $253.9800
40+ $7.5903 $303.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess