EN
  • EN
  • DE

LTC3350IUHF

Part No LTC3350IUHF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC BACKUP CTRLR CHRG/MON / Supercapacitor Backup Controller PMIC 38-QFN (5x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Supercapacitor Backup Controller
Current - Supply 4mA
Voltage - Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3350
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337262-LTC3350IUHF
Ultra Librarian 3D Model Ultra Librarian LTC3350IUHF CAD Model

Description

The LTC3350IUHF from Analog Devices Inc. is a feature-packed, high-efficiency supercapacitor charger and backup controller IC designed to provide reliable power management for systems requiring backup power from supercapacitors. This advanced component is ideal for bridging short power interruptions or providing longer-term backup power during system failures.

Key Features

  • Wide Input Voltage Range: The LTC3350 operates efficiently with an input voltage range from 4.5V to 35V, making it versatile for various applications.
  • Integrated Charger: It includes an onboard supercapacitor charger with a programmable charge current up to 5A, ensuring quick charging of the connected supercapacitors.
  • Backup System: The device seamlessly transitions to backup mode during power failures, providing a reliable power source to critical system components.
  • Monitoring Capabilities: With an I2C-compatible interface, the LTC3350 allows for real-time monitoring of voltage, current, temperature, and remaining energy in the supercapacitors.
  • Balancing and Protection: The IC includes active capacitor balancing and overvoltage protection to ensure the longevity and reliability of the supercapacitors.

Applications

With its robust feature set, the LTC3350IUHF is suitable for a wide range of applications, including:

  • Uninterruptible power supplies (UPS)
  • Energy harvesting systems
  • Holdup power for industrial controllers
  • Redundant power supplies
  • Automotive power backup

Package and Availability

The LTC3350IUHF is offered in a compact 38-lead QFN package, providing a space-saving solution for modern electronic systems. Analog Devices Inc. ensures the availability of this product through their extensive distribution network, making it accessible for both small-scale projects and large-volume production.

Conclusion

For designers seeking a reliable and efficient supercapacitor backup solution, the LTC3350IUHF from Analog Devices Inc. stands out with its comprehensive feature set and ease of integration. Its advanced capabilities make it an excellent choice for ensuring uninterrupted power in a multitude of applications.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2538 $57.7766
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess