EN
  • EN
  • DE

LTC2962CUD#PBF

Part No LTC2962CUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16QFN / Supervisor Open-Drain or Push-Pull 4 Channel 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold Adjustable/Selectable
Output Open-Drain or Push-Pull
Reset Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC2962
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2962CUD#PBF
Standard Package 121
Win Source Part Number 1317219-LTC2962CUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2962CUD#PBF CAD Model

Description

Product Overview: LTC2962CUD#PBF by Analog Devices Inc.

The LTC2962CUD#PBF is a precision, dual voltage monitor from Analog Devices Inc., designed to safeguard sensitive electronic components in a variety of applications. This advanced monitoring integrated circuit (IC) is particularly suited for systems that require strict voltage regulation and supervision, ensuring that the system remains within operational parameters.

Key Features

  • Voltage Monitoring: The device can monitor two supply voltages simultaneously, which is essential for systems with multiple power rails.
  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring via external resistive dividers, providing flexibility across different applications.
  • Low Quiescent Current: With its low power consumption, the LTC2962CUD#PBF is ideal for portable and battery-powered equipment, contributing to longer battery life.
  • Wide Operating Range: The device operates across a wide voltage range, accommodating various supply voltages and ensuring compatibility with a broad range of electronic systems.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to tailor system response times to specific requirements.
  • Compact Package: Packaged in a compact, 12-lead QFN (3mm x 3mm), the LTC2962CUD#PBF saves valuable board space, a critical factor in space-constrained applications.

Applications

The versatility of the LTC2962CUD#PBF makes it a perfect fit for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Computing and data storage systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The LTC2962CUD#PBF is no exception, with its robust design ensuring stable operation even in the most demanding conditions. It is a testament to Analog Devices' dedication to providing solutions that engineers can trust for critical monitoring functions.

In conclusion, the LTC2962CUD#PBF voltage monitor from Analog Devices Inc. is a sophisticated, reliable solution for systems that require vigilant voltage supervision. Its precision, flexibility, and compact form factor make it an invaluable component in safeguarding the integrity of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess