EN
  • EN
  • DE

LTC2933CGN#PBF

Part No LTC2933CGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6 CHANNEL 16SSOP / Supervisor Open Drain or Open Collector 6 Channel 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC2933
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2933CGN#PBF
Standard Package 100
Win Source Part Number 1320503-LTC2933CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2933CGN#PBF CAD Model

Description

Product Overview: LTC2933CGN#PBF from Analog Devices Inc.

The LTC2933CGN#PBF is a versatile power supply monitor and sequencer engineered by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This product is designed to enhance the reliability and stability of complex electronic systems by providing precise monitoring and control of multiple supply voltages.

Key Features

  • Voltage Monitoring: The LTC2933CGN#PBF is capable of monitoring up to six supply voltages, ensuring that each power rail is operating within its specified range. This is crucial for systems that require stable power for proper functionality.
  • Programmable Sequencing: Users can program the sequence in which the power supplies are enabled or disabled. This feature allows for a controlled power-up and power-down sequence, which can prevent damage to sensitive components and ensure a proper system start-up.
  • Adjustable Reset Timeout: The device includes an adjustable reset timeout period, providing flexibility in system design and improving the robustness of the power management scheme.
  • Compact Package: Housed in a 16-lead SSOP package, the LTC2933CGN#PBF is designed for space-constrained applications, allowing for efficient use of board space without sacrificing performance.

Applications

The LTC2933CGN#PBF is ideal for a variety of applications where multiple voltage rails need to be accurately monitored and controlled. These include:

  • Servers and data storage systems
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Technical Specifications

The device operates over a wide temperature range and features a robust design that ensures reliable performance in demanding environments. With its precision voltage monitoring and programmable sequencing capabilities, the LTC2933CGN#PBF is an essential component for managing complex power architectures.

Ordering Information

The LTC2933CGN#PBF is available for order from Analog Devices Inc. and through authorized distributors. It is offered in a lead-free package, adhering to environmental standards and ensuring compatibility with modern lead-free soldering processes.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess