EN
  • EN
  • DE

LTC2919IMS-5#PBF

Part No LTC2919IMS-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10MSOP / Supervisor Open Drain or Open Collector 3 Channel 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 4.425V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2919
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2919IMS-5#PBF,2156-LTC2919IMS-5#PBF-505
Standard Package 50
Win Source Part Number 1321941-LTC2919IMS-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2919IMS-5#PBF CAD Model

Description

Analog Devices Inc. LTC2919IMS-5#PBF Voltage Monitor IC

The LTC2919IMS-5#PBF is a precision voltage monitor from Analog Devices Inc., designed to safeguard your electronic systems by monitoring up to four supply voltages. This high-accuracy integrated circuit is an essential component for applications that require reliable voltage supervision to prevent damage due to unacceptable voltage levels.

Key Features

  • Multiple Voltage Thresholds: The device is capable of monitoring voltage thresholds of 5V with a tight 1.5% threshold accuracy, ensuring precise voltage supervision for sensitive electronics.
  • Quad Voltage Monitoring: With the ability to monitor four different voltage rails, the LTC2919IMS-5#PBF is versatile and suitable for complex systems that require multiple power domains to be supervised simultaneously.
  • Adjustable Reset Timeout: The reset timeout period is adjustable, allowing designers to tailor the duration of the reset signal to the needs of their specific application.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered and energy-conscious applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The LTC2919IMS-5#PBF is a versatile voltage monitor that can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Data storage systems
  • Medical devices
  • Portable and battery-powered devices

Package and Quality

The LTC2919IMS-5#PBF comes in a compact MSOP-12 package, which is ideal for space-constrained applications. Analog Devices Inc. is known for their commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its high accuracy, multiple voltage monitoring capabilities, and low power consumption, the LTC2919IMS-5#PBF from Analog Devices Inc. is an excellent choice for engineers looking for a reliable solution to protect their electronic systems from voltage-related issues. Its robust feature set and operational reliability make it a valuable addition to any application where voltage monitoring is critical.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess