EN
  • EN
  • DE

LTC2912HTS8-3#TRMPBF

Part No LTC2912HTS8-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2912
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2912HTS8-3#TRMPBFTR,505-LTC2912HTS8-3#TRMPBFTR,505-LTC2912HTS8-3#TRMPBFDKR,505-LTC2912HTS8-3#TRMPBFTR-ND,-2735-LTC2912HTS8-3#TRMPBFTR-ND,505-LTC2912HTS8-3#TRMPBFCT,-2735-LTC2912HTS8-3#TRMPBFCT,LTC2912HTS8-3#TRMPBF-ND,-2735-LTC2912HTS8-3#TRMPBFDKR
Standard Package 500
Win Source Part Number 1320504-LTC2912HTS8-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2912HTS8-3#TRMPBF CAD Model

Description

Product Overview: LTC2912HTS8-3#TRMPBF

The LTC2912HTS8-3#TRMPBF is a precision single voltage monitor from Analog Devices Inc., designed to safeguard systems against the dangers of voltage fluctuations. This highly reliable component is an essential part of power management systems in a variety of electronic applications, ranging from industrial to automotive and consumer electronics.

Key Features

  • Voltage Monitoring: This device is specialized in monitoring a single voltage rail. It ensures that the voltage stays within predefined thresholds, providing peace of mind for system stability and performance.
  • Adjustable Threshold: The LTC2912HTS8-3#TRMPBF allows for an adjustable threshold voltage setting, giving designers the flexibility to tailor the monitoring to the specific needs of their system.
  • High Accuracy: With its precision monitoring capabilities, the device offers high accuracy, which is crucial for sensitive electronic systems where even minor deviations can lead to significant issues.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2912HTS8-3#TRMPBF consumes minimal power, making it an ideal choice for battery-operated devices.
  • Robust Temperature Performance: The device operates reliably over a wide temperature range, thanks to its high-temperature stability, encapsulated in a TSOT-23 package that ensures performance in harsh environments.
  • Reset Timeout: It features an adjustable reset timeout period, providing additional control over the system response during a fault condition.

Applications

The LTC2912HTS8-3#TRMPBF is versatile and can be used in a variety of applications including:

  • Automotive systems
  • Portable and battery-powered equipment
  • Data storage systems
  • Microprocessor/DSP/FPGA system power supply monitoring

Quality and Reliability

Analog Devices Inc., known for its commitment to quality, ensures that the LTC2912HTS8-3#TRMPBF meets the highest standards of reliability and performance. With its robust design and precision engineering, this voltage monitor is a trusted component for protecting critical electronic systems from voltage-related failures.

Whether you are designing a sophisticated automotive system or a simple consumer electronic device, the LTC2912HTS8-3#TRMPBF offers the precision and reliability needed to maintain system integrity through a wide range of voltage conditions.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess