EN
  • EN
  • DE

LTC2666IUH-16#TRPBF

Part No LTC2666IUH-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 8
Settling Time 20µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog ±4.5V ~ 15.75V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2.2, ±0.2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting SMD (SMT)
Base Product Number LTC2666
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265199-LTC2666IUH-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2666IUH-16#TRPBF CAD Model

Description

Product Overview: LTC2666IUH-16#TRPBF

The LTC2666IUH-16#TRPBF is a cutting-edge 16-channel, 16-bit digital-to-analog converter (DAC) component designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically engineered to provide precise voltage output control with a high level of integration, making it ideal for advanced industrial, automotive, and communication systems that require multiple DAC channels with high resolution.

Key Features

  • Resolution: 16-bit DACs offer high precision output with fine granularity.
  • Channels: 16 independent DAC channels allow for multiple output signals from a single device.
  • Interface: The SPI interface ensures simple digital control and data input.
  • Package: Housed in a compact 5mm x 5mm QFN package, the LTC2666IUH-16#TRPBF is suitable for space-constrained applications.
  • Temperature Range: Operates across an industrial temperature range, making it reliable in various environments.
  • Supply Voltage: Compatible with a wide range of supply voltages for versatile use in different system designs.

Applications

The LTC2666IUH-16#TRPBF is designed for use in a diverse array of applications where precise analog control is paramount. Its multi-channel output and high resolution make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Programmable Logic Controllers (PLCs)
  • Data Acquisition Systems
  • Industrial Process Control
  • Automotive Testing and Control Systems
  • Advanced Communication Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2666IUH-16#TRPBF is no exception. This product is available in a tape and reel package (TRPBF suffix), which facilitates automated assembly processes and ensures safe and secure delivery for high-volume production needs.

Conclusion

Overall, the LTC2666IUH-16#TRPBF from Analog Devices Inc. represents a highly integrated and reliable solution for systems requiring multiple high-resolution DACs. Its robust design, coupled with Analog Devices' reputation for precision engineering, makes it a top choice for designers looking to enhance their control systems with high-quality analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess