EN
  • EN
  • DE

LTC2656IFE-H12#PBF

Part No LTC2656IFE-H12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 8 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 4.6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Mounting Surface Mount
Base Product Number LTC2656
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2656IFE-H12#PBF-ND,505-LTC2656IFE-H12#PBF,-2735-LTC2656IFE-H12#PBF
Standard Package 74
Win Source Part Number 1317961-LTC2656IFE-H12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2656IFE-H12#PBF CAD Model

Description

Product Overview

The LTC2656IFE-H12#PBF is a high-precision, 16-channel, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc. This robust component is designed for advanced industrial, automotive, and communication systems where accuracy and reliability are of paramount importance. Its 12-bit resolution ensures fine-grain output with minimal error, making it suitable for critical applications that require precise control of analog signals.

Key Features

  • Multi-Channel Flexibility: With 16 independent DAC channels, this device offers a high degree of flexibility, enabling it to drive multiple analog components or systems simultaneously.
  • High Precision: The LTC2656IFE-H12#PBF boasts a 12-bit resolution, providing fine control over the analog output and ensuring that signal integrity is maintained even in the most demanding applications.
  • Integrated Reference: An internal reference voltage simplifies design complexity and helps maintain output accuracy over a wide range of conditions.
  • Wide Operating Range: The device operates over a broad temperature range, making it suitable for use in harsh environments commonly found in industrial and automotive settings.
  • Digital Interface: A serial peripheral interface (SPI) allows for easy integration with microcontrollers and digital systems, providing a seamless digital-to-analog conversion process.
  • Packaging: Housed in a robust, lead-free (RoHS compliant) TSSOP package, the LTC2656IFE-H12#PBF is designed for durability and long-term reliability.

Applications

The LTC2656IFE-H12#PBF is ideal for a wide range of applications where multi-channel DAC functionality and precision are required. Common use cases include:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Automotive Systems
  • Data Acquisition Systems
  • Programmable Logic Controllers (PLCs)

Conclusion

Analog Devices Inc.'s LTC2656IFE-H12#PBF is a versatile and accurate multi-channel DAC solution suitable for a variety of high-performance applications. Its precision, integrated features, and robust packaging make it an excellent choice for designers looking to enhance their analog control systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess