EN
  • EN
  • DE

LTC2655IGN-H12#PBF

Part No LTC2655IGN-H12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16SSOP / 12 Bit Digital to Analog Converter 4 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 3.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Surface Mount
Base Product Number LTC2655
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2655IGN-H12#PBF,LTC2655IGNH12PBF
Standard Package 100
Win Source Part Number 1317935-LTC2655IGN-H12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2655IGN-H12#PBF CAD Model

Description

Analog Devices Inc. LTC2655IGN-H12#PBF Quad Channel 12-Bit DAC

The LTC2655IGN-H12#PBF is a high-precision, quad-channel, 12-bit digital-to-analog converter (DAC) product from Analog Devices Inc., designed to deliver exceptional performance and reliability for a wide range of applications. This DAC is part of the LTC2655 series and offers an integrated precision reference, which ensures stability and reduces the need for additional external components.

Encased in a 16-lead SSOP package, the LTC2655IGN-H12#PBF operates over an industrial temperature range, making it suitable for demanding environments. Each of the four DAC channels can be individually programmed via a 3-wire SPI-compatible serial interface, which allows for easy integration into digital systems. This interface is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, providing flexibility and ease of use for system designers.

One of the key features of the LTC2655IGN-H12#PBF is its integrated, high-accuracy output amplifiers. These amplifiers enable rail-to-rail output swing, which provides the full dynamic range needed in many applications. The device also offers a wide output range that can be configured for either unipolar or bipolar operation, enhancing its versatility for different types of analog circuits.

The LTC2655IGN-H12#PBF is designed with a power-on reset circuit that ensures the DAC output powers up to zero-scale or midscale, and remains there until a valid write takes place. This feature is crucial for applications that require a predictable start-up behavior. Additionally, the device includes a clear pin that can reset all DACs to zero-scale, providing an extra layer of control for safety-critical applications.

With its robust feature set, the LTC2655IGN-H12#PBF is ideal for a variety of applications, including industrial automation, process control, data acquisition systems, and digital gain and offset adjustment. Its precision and programmability make it a preferred choice for engineers who require a high-quality, reliable DAC solution for their complex systems.

Overall, the LTC2655IGN-H12#PBF represents Analog Devices Inc.'s commitment to delivering industry-leading performance in analog technology, ensuring that systems perform at their best, with accurate and stable analog signal conversion.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1941 $81.1941
2+ $78.6568 $157.3136
3+ $76.1195 $228.3585
4+ $73.5821 $294.3284
5+ $65.9702 $329.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess