EN
  • EN
  • DE

LTC2634CMSE-LZ10#PBF

Part No LTC2634CMSE-LZ10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10MSOP / 10 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 10
Number of D/A Converters 4
Settling Time 3.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2634
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2634CMSE-LZ10#PBF
Standard Package 50
Win Source Part Number 1322951-LTC2634CMSE-LZ10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634CMSE-LZ10#PBF CAD Model

Description

Product Overview: LTC2634CMSE-LZ10#PBF

The LTC2634CMSE-LZ10#PBF is a high-quality digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide precision voltage outputs for a wide range of applications. This integrated circuit (IC) is part of the LTC2634 family, known for its exceptional performance and reliability.

Key Features

  • Resolution: The product offers 10-bit resolution, which allows for fine-grained analog output, ensuring accurate representation of digital input values.
  • Quad DAC Channels: With four DAC channels, users can control multiple analog outputs simultaneously, making the LTC2634CMSE-LZ10#PBF ideal for complex systems requiring multi-channel output.
  • Integrated Precision Reference: The device includes a precision reference voltage, which provides stability and reduces the need for external components.
  • Serial Interface: It features a serial peripheral interface (SPI) for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Power Efficiency: Designed for low power operation, the LTC2634CMSE-LZ10#PBF is suitable for battery-powered devices and power-sensitive applications.
  • Packaging: The product comes in a compact MSOP-16 (Medium Shrink Outline Package) that is space-efficient and suitable for dense PCB layouts.

Applications

The LTC2634CMSE-LZ10#PBF is versatile and can be used in a variety of applications, including:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Instrumentation
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2634CMSE-LZ10#PBF is no exception. It is built to meet high standards, ensuring reliable performance in demanding environments. Whether it's for professional-grade equipment or hobbyist projects, this DAC is designed to deliver precision and durability.

Ordering Information

The product is available with the part number LTC2634CMSE-LZ10#PBF. For more information on ordering and availability, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1220 $72.4880
8+ $14.8695 $118.9560
13+ $14.4052 $187.2676
17+ $13.9397 $236.9749
22+ $13.4754 $296.4588
29+ $12.0813 $350.3577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,246 pieces
In Stock: 4,623 pieces Factory Stock: 4,623 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess