EN
  • EN
  • DE

LTC2386CUH-18#PBF

Part No LTC2386CUH-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 32QFN / 18 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 10M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.375V ~ 2.625V, 5V
Voltage - Supply, Digital 2.375V ~ 2.625V, 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Surface Mount
Base Product Number LTC2386
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Part Number LTC2386CUH-18#PBF-ND,505-LTC2386CUH-18#PBF,-2735-LTC2386CUH-18#PBF
Standard Package 73
Win Source Part Number 1321178-LTC2386CUH-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2386CUH-18#PBF CAD Model

Description

Analog Devices Inc. LTC2386CUH-18#PBF Overview

The LTC2386CUH-18#PBF is a high-performance, 18-bit, 15Msps successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices, Inc. This state-of-the-art ADC offers an optimal combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including medical imaging, high-speed data acquisition, and industrial automation.

Key Features

  • Resolution: The LTC2386CUH-18#PBF features 18-bit resolution, providing high precision digital output for the most demanding applications.
  • Sampling Rate: With a fast sampling rate of up to 15Msps, this ADC is capable of converting analog signals at high speeds without sacrificing accuracy.
  • Low Noise Performance: Designed with noise reduction in mind, it delivers a low noise floor, enhancing signal fidelity and dynamic range.
  • Power Efficiency: Despite its high-speed operation, the LTC2386CUH-18#PBF maintains power efficiency, minimizing power consumption in your designs.
  • No Latency Operation: The device features no latency operation, ensuring reliable and consistent conversion timing, which is critical for real-time applications.
  • Easy Interface: It offers a user-friendly SPI-compatible serial interface that simplifies the connection to most microcontrollers and digital systems.
  • Package: The ADC comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The LTC2386CUH-18#PBF is versatile and can be used in various applications that require high precision and fast data conversion. Some of the typical applications include:

  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Instrumentation and Control Systems
  • Industrial Automation and Process Control

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2386CUH-18#PBF is built to meet high standards, ensuring stable and reliable performance in even the most demanding conditions. This ADC is a testament to Analog Devices' expertise in precision data conversion technology, offering designers a robust solution for their high-speed, high-precision applications.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $153.3835 $153.3835
2+ $148.2707 $296.5414
3+ $132.9324 $398.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess