EN
  • EN
  • DE

LTC2385CUH-16#PBF

Part No LTC2385CUH-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32QFN / 16 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 5M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Surface Mount
Base Product Number LTC2385
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Part Number -2735-LTC2385CUH-16#PBF
Standard Package 73
Win Source Part Number 1318367-LTC2385CUH-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2385CUH-16#PBF CAD Model

Description

Product Overview: LTC2385CUH-16#PBF

The LTC2385CUH-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This device is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Resolution: 16-bit performance offers fine detail in signal conversion, ensuring that small signal variations are captured with high fidelity.
  • Sample Rate: With a maximum sample rate of up to 5Msps, this ADC can efficiently process fast-changing signals, making it ideal for high-speed applications.
  • No Latency: The device provides no-latency operation, which is critical for closed-loop control systems where delay can affect performance and stability.
  • Low Power Consumption: Optimized for power-sensitive applications, the LTC2385CUH-16#PBF maintains excellent performance while minimizing power usage.
  • Wide Input Range: It features a flexible input range that includes both single-ended and differential inputs, accommodating a variety of signal types.
  • Easy Interface: The SPI-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Small Package: Housed in a compact QFN-32 package, the LTC2385CUH-16#PBF saves valuable board space in dense designs.

Applications

The versatility of the LTC2385CUH-16#PBF makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Medical Imaging Equipment
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2385CUH-16#PBF is no exception. The product is built to meet high standards, ensuring reliable performance in demanding environments. With its robust design and advanced technology, the LTC2385CUH-16#PBF ADC is an excellent choice for precision data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess