EN
  • EN
  • DE

LTC2377HMS-16#PBF

Part No LTC2377HMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2377
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2377HMS-16#PBF,-2735-LTC2377HMS-16#PBF,LTC2377HMS-16#PBF-ND
Standard Package 37
Win Source Part Number 1318305-LTC2377HMS-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2377HMS-16#PBF CAD Model

Description

Product Overview: LTC2377HMS-16#PBF by Analog Devices Inc.

The LTC2377HMS-16#PBF is a high-performance, 16-bit, low-noise Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is part of the LTC2377 series, which is renowned for its advanced design, targeting precision measurement systems, industrial instrumentation, and medical devices where high resolution and low noise are critical for performance.

Key Features

  • Resolution: The LTC2377HMS-16#PBF offers a high resolution of 16 bits, enabling fine detail in the digital representation of analog signals.
  • Sample Rate: With a maximum sample rate of 1Msps (Mega samples per second), this ADC is well-suited for applications that require both high speed and high precision.
  • No Missing Codes: Guaranteed no missing codes at 16 bits, ensuring the integrity and reliability of the conversion process.
  • Low Noise: The ADC features an outstanding low noise floor, enhancing the signal-to-noise ratio (SNR) and making it ideal for sensitive measurements.
  • Power Efficiency: It operates with a power-efficient design, making it suitable for power-sensitive applications.
  • Input Range: The LTC2377HMS-16#PBF supports a flexible input range, catering to a variety of signal levels.
  • Interface: It includes a user-friendly SPI-compatible serial interface for easy integration into digital systems.

Applications

This ADC is versatile and can be employed in a multitude of applications where precision data conversion is paramount. Some of the typical applications include:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • High-resolution Data Acquisition
  • Industrial Process Control
  • Scientific Instrumentation

Package and Quality

The LTC2377HMS-16#PBF comes in a robust MSOP-16 package, which is compact and suitable for space-constrained applications. Analog Devices Inc. ensures high manufacturing standards, providing a reliable and consistent performance for each unit.

With its combination of high resolution, low noise, and efficient operation, the LTC2377HMS-16#PBF ADC from Analog Devices Inc. represents a stellar choice for designers looking to enhance the accuracy and fidelity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess