EN
  • EN
  • DE

LTC2377CMS-16#PBF

Part No LTC2377CMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2377
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2377CMS-16#PBF,LTC2377CMS16PBF
Standard Package 37
Win Source Part Number 1321325-LTC2377CMS-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2377CMS-16#PBF CAD Model

Description

Product Overview: LTC2377CMS-16#PBF

The LTC2377CMS-16#PBF from Analog Devices Inc. is a high-performance 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a perfect blend of speed, precision, and power efficiency. This ADC is part of the LTC2377 family, which is renowned for its advanced design, capable of delivering outstanding accuracy and stability for a wide range of applications, including medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features

  • Resolution: The LTC2377CMS-16#PBF provides a 16-bit resolution, ensuring high precision in digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 1Msps, this ADC can accurately capture fast-changing signals, making it suitable for high-speed systems.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 18mW at the full 1Msps rate, which decreases to 2.5mW at 100ksps.
  • Wide Input Range: The device supports a flexible input range, including a fully differential input with a ±VREF span, where VREF ranges from 2.5V to 5.1V.
  • No Latency: The LTC2377CMS-16#PBF features no pipeline delay, which is critical for multiplexed applications that require fast settling times.
  • Easy Interface: A SPI-compatible serial interface allows for easy communication with microcontrollers and digital signal processors.

Applications

Due to its high precision and low power consumption, the LTC2377CMS-16#PBF is an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control Systems
  • Battery-Powered Devices
  • Data Acquisition Systems

Package and Quality

The LTC2377CMS-16#PBF is offered in a compact 16-lead MSOP package, which is suitable for space-constrained applications. It is specified over the industrial temperature range (–40°C to 85°C), ensuring reliable performance in various environments. As with all Analog Devices products, this ADC is manufactured to high-quality standards, providing engineers with a dependable component for their precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess