EN
  • EN
  • DE

LTC2348HLX-18

Part No LTC2348HLX-18
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LQFP / 18 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345670-LTC2348HLX-18
Ultra Librarian 3D Model Ultra Librarian LTC2348HLX-18 CAD Model

Description

Introducing the LTC2348HLX-18 from Analog Devices Inc.

The LTC2348HLX-18 is a state-of-the-art, 18-bit, low noise 8-channel simultaneous sampling successive approximation register (SAR) analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC provides an outstanding combination of high-fidelity and high-speed, making it an ideal solution for advanced data acquisition systems.

Key Features:

  • High Resolution: With its 18-bit resolution, the LTC2348HLX-18 delivers exceptional accuracy and fine detail in measurements, ensuring that even the smallest signal variations are captured with high precision.
  • Simultaneous Sampling: All eight channels are sampled at the same time, which allows for accurate multi-channel measurements without the phase delay problems that can occur with multiplexed systems.
  • Wide Input Range: The device supports true bipolar input ranges of ±10.24V, ±5.12V, ±2.56V, and 0V to 10.24V, providing flexibility for various signal types.
  • High-Speed Throughput: With a maximum sampling rate of 200ksps, the LTC2348HLX-18 can handle high-speed signals and rapidly changing environments efficiently.
  • Low Noise Performance: The ADC features an outstanding noise performance which is critical for high-resolution measurements, ensuring clean and accurate data acquisition.
  • Easy Integration: The SPI-compatible serial interface facilitates simple connection to a wide range of microcontrollers and digital systems.
  • Robust Design: Housed in a 48-lead LQFP package, the LTC2348HLX-18 is designed for reliability and durability in demanding conditions.

Applications:

The versatility of the LTC2348HLX-18 makes it an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-precision Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems

The LTC2348HLX-18 ADC from Analog Devices Inc. is a top-tier component for any system requiring high-resolution, multi-channel analog-to-digital conversion. Its combination of speed, precision, and channel density makes it a powerful tool for engineers and designers seeking to improve their data acquisition systems.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess