EN
  • EN
  • DE

LTC2345HUK-16

Part No LTC2345HUK-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48QFN / 16 Bit Analog to Digital Converter 8 Input 1 SAR 48-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345663-LTC2345HUK-16
Ultra Librarian 3D Model Ultra Librarian LTC2345HUK-16 CAD Model

Description

Analog Devices Inc. LTC2345HUK-16 Overview

The LTC2345HUK-16 is a highly versatile and precision 16-channel, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to a wide range of applications that require high-speed data acquisition and processing. This ADC is well-suited for complex systems that demand high channel count without compromising on performance and accuracy.

Key Features

  • Multi-Channel Flexibility: With 16 independent ADC channels, the LTC2345HUK-16 provides the flexibility needed for simultaneous sampling of multiple signals, making it ideal for multi-sensor systems and industrial monitoring applications.
  • High Resolution: The 16-bit resolution ensures precise digital representation of the analog input signals, enabling accurate measurements and control in precision-sensitive applications.
  • High-Speed Performance: This ADC is capable of fast data throughput, allowing for real-time data processing in systems such as medical imaging, automated test equipment, and data acquisition systems.
  • Wide Input Range: The LTC2345HUK-16 features a wide input range, accommodating a variety of signal amplitudes, which enhances its adaptability across different industries and applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power consumption, making it suitable for portable and remote sensing applications where power availability is limited.

Applications

  • Industrial Automation
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Multichannel Data Loggers

Product Specifications

Parameter Value Resolution 16-Bit Number of Channels 16 Sampling Rate Varies by Configuration Input Range Wide Range Interface SPI-Compatible Serial Interface Package QFN-38 (5x7mm)

The LTC2345HUK-16 from Analog Devices Inc. is a robust and reliable choice for engineers and designers seeking a high-performance multi-channel ADC solution. Its combination of precision, speed, and low power consumption makes it an excellent choice for a multitude of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess