EN
  • EN
  • DE

LTC2345CUK-18

Part No LTC2345CUK-18
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48QFN / 18 Bit Analog to Digital Converter 8 Input 1 SAR 48-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345671-LTC2345CUK-18
Ultra Librarian 3D Model Ultra Librarian LTC2345CUK-18 CAD Model

Description

Analog Devices Inc. LTC2345CUK-18 Overview

The LTC2345CUK-18 is a cutting-edge multi-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to a wide array of applications that require high precision and speed. With its robust feature set, this ADC is an ideal choice for advanced industrial, automotive, and communication systems that demand reliable and accurate data conversion.

Key Features and Benefits

  • Multi-Channel Flexibility: The LTC2345CUK-18 boasts eight simultaneously sampling channels, providing designers with the flexibility to capture multiple analog signals at once. This capability is crucial for systems that require synchronized data acquisition, such as phased array radar systems and multi-phase power monitoring.
  • High Resolution: With 18-bit resolution, this ADC offers fine detail in signal conversion, ensuring that even the smallest variations in the input signal are captured. This high resolution is particularly beneficial for applications that demand precise measurements, such as medical instrumentation and test equipment.
  • Fast Sampling Rate: The device provides a fast sampling rate of up to 200ksps, allowing for the rapid conversion of analog signals into digital data. This feature is essential for applications that require real-time processing, such as digital oscilloscopes and dynamic signal analyzers.
  • Wide Input Range: The LTC2345CUK-18 supports a wide input range, accommodating a variety of signal amplitudes. This versatility ensures compatibility with different sensor outputs and signal sources without the need for additional signal conditioning.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with low power consumption, making it suitable for battery-powered devices and applications where energy conservation is critical.
  • Easy Integration: The compact 48-pin 7mm x 7mm LQFP package allows for easy integration into space-constrained designs, without compromising on performance or functionality.

Applications

The LTC2345CUK-18 is versatile enough to be used in a variety of sectors. Some of its common applications include:

  • Industrial Control Systems
  • Automotive Diagnostics
  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation

With its robust performance and flexible design, the LTC2345CUK-18 from Analog Devices Inc. is a stellar choice for professionals seeking a reliable multi-channel ADC solution.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess