EN
  • EN
  • DE

LTC2341IUH-16

Part No LTC2341IUH-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32QFN / 16 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 666k
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345584-LTC2341IUH-16
Ultra Librarian 3D Model Ultra Librarian LTC2341IUH-16 CAD Model

Description

Analog Devices Inc. LTC2341IUH-16: Precision ADC

The LTC2341IUH-16 is a high-performance, low-noise 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to bring precision and speed to a wide array of applications. This ADC is well-suited for sophisticated signal acquisition systems where multiple channels and high data rates are required.

Key Features:

  • Resolution: The LTC2341IUH-16 offers a 16-bit resolution, providing high precision for demanding applications.
  • Channel Configuration: It features a versatile multi-channel input, capable of handling up to eight single-ended or four differential inputs, making it highly adaptable for various signal types.
  • Sampling Rate: With a fast sampling rate of up to 200ksps, this ADC ensures that rapid signal changes are captured with high fidelity.
  • Interface: An SPI-compatible serial interface facilitates easy integration with most microcontrollers and digital systems, promoting simple communication and data transfer.
  • Power Efficiency: Designed for power-sensitive applications, the LTC2341IUH-16 operates with a low power consumption, helping to extend battery life in portable devices.
  • Package: Housed in a compact QFN package, it is suitable for space-constrained applications without compromising on performance.

Applications:

The LTC2341IUH-16 is ideal for a range of applications, including:

  • Medical Imaging
  • Industrial Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Equipment

Technical Specifications:

Parameter Value
Resolution 16-Bit
Number of Channels 8 Single-Ended / 4 Differential
Max Sampling Rate 200ksps
Interface SPI
Power Supply Voltage 2.5V to 5.25V
Package Type 40-QFN (6x6)

With its combination of precision, speed, and flexibility, the LTC2341IUH-16 from Analog Devices Inc. stands out as a top choice for engineers and designers looking to enhance their data acquisition systems and other precision-sensitive applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess