EN
  • EN
  • DE

LTC2305IMS#TRPBF

Part No LTC2305IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 12MSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 14k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Case / Package 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Surface Mount
Base Product Number LTC2305
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1318271-LTC2305IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2305IMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC2305IMS#TRPBF Product Overview

The LTC2305IMS#TRPBF is a high-performance, 12-bit, 6-channel, low-power, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision data converter is designed to deliver a combination of speed, accuracy, and ease of use for a wide range of applications, including industrial process control, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Channels: It features 6 multiplexed channels, allowing for multiple signal inputs to be converted by a single ADC, saving space and reducing system complexity.
  • Sampling Rate: With a sampling rate of up to 1Msps, the LTC2305IMS#TRPBF is capable of capturing fast-changing signals effectively.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered and portable applications.
  • Single 5V Supply: It operates from a single 5V supply, simplifying the power supply design.
  • Small Package: The ADC is packaged in a compact 10-lead MSOP, which is ideal for space-constrained applications.
  • No External Driver Required: The input of the ADC does not require an external driver for the analog inputs, reducing external component count.
  • Software-Selectable Input Ranges: Users can select between unipolar and bipolar input ranges through software configuration.

Applications

The LTC2305IMS#TRPBF is versatile and can be used in various applications due to its high resolution, multiple channels, and fast sampling rate. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Monitoring and Control Systems
  • Portable Instrumentation
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2305IMS#TRPBF is no exception. It is designed to meet the rigorous standards required for industrial and medical applications, ensuring dependable performance in a variety of operating conditions.

Overall, the LTC2305IMS#TRPBF from Analog Devices Inc. is a robust and reliable ADC solution that offers an excellent balance of speed, accuracy, and power efficiency, making it an ideal choice for designers looking to optimize their data conversion process in complex and demanding systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess