EN
  • EN
  • DE

LTC2232CUK#TRPBF

Part No LTC2232CUK#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 48QFN / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3.1V ~ 3.5V
Voltage - Supply, Digital 3.1V ~ 3.5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Surface Mount
Base Product Number LTC2232
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1321377-LTC2232CUK#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2232CUK#TRPBF CAD Model

Description

Product Overview: LTC2232CUK#TRPBF from Analog Devices Inc.

The LTC2232CUK#TRPBF is a high-performance, low-power 10-bit, 105Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This cutting-edge ADC is part of the LTC2232 series and comes in a compact QFN-48 package, which makes it ideal for space-constrained applications where high-speed data conversion is essential.

Key Features

  • Resolution and Speed: The device boasts a 10-bit resolution with a sampling rate of up to 105Msps, providing precise and rapid data conversion, suitable for demanding applications that require high-speed signal processing.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2232CUK#TRPBF maintains excellent performance while consuming minimal power, making it an efficient choice for portable and battery-operated devices.
  • Flexible Supply Voltage: It operates with a single 3.3V supply, simplifying the power supply design and providing flexibility in various system architectures.
  • Differential Inputs: The device features differential inputs that enhance noise immunity and allow for the accurate capture of high-frequency signals, which is critical in communication systems and instrumentation.
  • Output Format: It offers a CMOS or LVDS selectable output format, giving designers the option to choose the best interface for their specific application requirements.
  • Package: The ADC comes in a lead-free, RoHS-compliant QFN-48 package, ensuring compatibility with environmentally-conscious manufacturing processes.

Applications

The LTC2232CUK#TRPBF is versatile and can be used in a variety of applications, such as:

  • Wireless and Wired Broadband Communication
  • Imaging Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments

This ADC is designed to meet the stringent requirements of high-speed signal processing and is a reliable choice for engineers looking to integrate a high-quality data conversion component into their designs. With its robust feature set and the reputation of Analog Devices Inc., the LTC2232CUK#TRPBF is an excellent choice for your next high-performance application.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess