EN
  • EN
  • DE

LTC2160IUK

Part No LTC2160IUK
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 52QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFN (7x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340926-LTC2160IUK
Ultra Librarian 3D Model Ultra Librarian LTC2160IUK CAD Model

Description

Analog Devices Inc. LTC2160IUK Product Overview

The LTC2160IUK from Analog Devices Inc. represents a pinnacle of innovation in high-speed analog-to-digital conversion technology. This ADC (Analog-to-Digital Converter) is specifically designed to cater to applications requiring high precision and speed, such as medical imaging, communication systems, and instrumentation.

At its core, the LTC2160IUK boasts a 16-bit resolution which ensures that it captures a high level of detail from the analog input signal. This high resolution is matched with an impressive sampling rate of up to 250Msps (Mega samples per second), allowing the device to handle fast-changing signals with ease. This combination of speed and precision makes it an ideal choice for demanding applications that require accurate and rapid conversion of analog signals to digital data.

Key Features:

  • High Resolution: 16-bit ADC for precise data conversion.
  • Fast Sampling Rate: Up to 250Msps for capturing rapid signal changes.
  • Input Range: Differential input with a wide range that can adapt to various signal types.
  • Low Power Consumption: Optimized for efficiency to reduce system power requirements.
  • Robust Design: Specified for industrial temperature ranges, ensuring reliable performance under extreme conditions.
  • Serial Interface: Features a serial LVDS (Low-Voltage Differential Signaling) output to minimize the number of data lines and reduce the complexity of the system design.
  • Integrated Features: Includes digital output randomizer and a digital filter to reduce noise and improve signal integrity.

The LTC2160IUK comes in a compact QFN (quad-flat no-leads) package, which allows for a small footprint on the PCB (Printed Circuit Board) and is suitable for space-constrained applications. Additionally, the device is designed with robustness in mind, operating effectively over the industrial temperature range, which ensures reliable performance even in harsh environments.

For engineers and designers looking for a high-performance ADC that does not compromise on speed or accuracy, the LTC2160IUK from Analog Devices Inc. is a compelling option. With its advanced features and dependable operation, it stands out as a critical component in the design of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess