EN
  • EN
  • DE

LTC2160IUK#TRPBF

Part No LTC2160IUK#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 25M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number LTC2160
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 1340927-LTC2160IUK#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2160IUK#TRPBF CAD Model

Description

Product Overview: LTC2160IUK#TRPBF from Analog Devices Inc.

The LTC2160IUK#TRPBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for demanding applications that require high data acquisition rates, such as medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: The LTC2160IUK#TRPBF offers a high resolution of 16 bits, ensuring detailed and precise digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of 250 Msps (Mega samples per second), this ADC is capable of converting high-frequency signals without losing fidelity, making it suitable for high-speed signal processing tasks.
  • Differential Inputs: It incorporates differential inputs that contribute to its robust noise immunity and ability to handle common-mode signals, which is critical for maintaining signal integrity in noisy environments.
  • Low Power Consumption: The device has been engineered for low power operation, which is essential for power-sensitive applications.
  • Output Interface: It features a user-friendly output interface that supports CMOS or LVDS digital outputs, providing flexibility in connecting to various digital systems.
  • Operating Temperature Range: The LTC2160IUK#TRPBF is designed to operate over an industrial temperature range, ensuring reliable performance under extreme conditions.

Applications

The versatility of the LTC2160IUK#TRPBF allows it to be used across various high-end applications. Some of the common applications include:

  • Telecommunications
  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Spectrum Analyzers
  • Radar and Satellite Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2160IUK#TRPBF is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. The device comes in a compact QFN package that is RoHS compliant, minimizing the environmental impact and meeting regulatory requirements.

Whether you're developing a cutting-edge piece of medical equipment or working on the next generation of communication technology, the LTC2160IUK#TRPBF ADC offers the precision, speed, and reliability you need to make your project a success.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess