EN
  • EN
  • DE

LTC2159CUK

Part No LTC2159CUK
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 20M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340869-LTC2159CUK
Ultra Librarian 3D Model Ultra Librarian LTC2159CUK CAD Model

Description

Analog Devices LTC2159CUK Dual ADC

The LTC2159CUK from Analog Devices Inc. represents a pinnacle in the field of high-speed data conversion technology. This product is a dual 14-bit Analog-to-Digital Converter (ADC) that operates at a sampling rate of 250Msps, making it an ideal choice for demanding applications that require high data throughput and precise signal conversion.

Encased in a compact QFN package, the LTC2159CUK is designed to deliver exceptional performance with a differential input range of 2.1Vpp, allowing for the accurate digitization of high-frequency signals. The device features two ADCs in parallel, which not only enhances the sampling rate but also improves channel density, a critical factor for space-constrained applications.

One of the standout features of the LTC2159CUK is its digital output randomizer, which minimizes digital feedback to the analog input and reduces the possibility of harmonic distortion. This is particularly beneficial in applications such as medical imaging, digital communications, and instrumentation where signal integrity is paramount.

Moreover, the LTC2159CUK boasts an impressive signal-to-noise ratio (SNR) of 73.1dB and a spurious-free dynamic range (SFDR) of up to 88dB at baseband frequencies, ensuring that even the most subtle of signal nuances are captured with high fidelity. The device operates on a 1.8V supply, with a separate output supply that supports 1.8V to 3.3V, providing flexibility in interfacing with a variety of digital logic levels.

For engineers and designers looking to streamline their design process, the LTC2159CUK is supported by a comprehensive suite of development tools, including evaluation boards and detailed technical documentation. This aids in rapid prototyping and integration into existing systems, significantly reducing time-to-market.

Overall, the LTC2159CUK from Analog Devices Inc. is a robust and versatile ADC solution that meets the needs of high-speed, high-precision data acquisition systems. Its advanced features and reliable performance make it a top choice for professionals seeking to enhance their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess