EN
  • EN
  • DE

LTC1864CMS8#TRPBF

Part No LTC1864CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Base Product Number LTC1864
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338378-LTC1864CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1864CMS8#TRPBF CAD Model

Description

Product Overview: LTC1864CMS8#TRPBF

The LTC1864CMS8#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent accuracy and speed for a wide range of applications. This device features a successive approximation register (SAR) architecture which provides a fast conversion time, making it suitable for high-speed data acquisition systems, medical instruments, industrial control systems, and more.

Key Features

  • Resolution: The LTC1864CMS8#TRPBF offers a high-resolution 16-bit conversion, allowing for precise measurement of analog signals.
  • Sampling Rate: With a sampling rate of up to 250ksps (kilo-samples per second), it is ideal for capturing fast transient signals.
  • Low Power Consumption: The device operates with a low supply current, making it an excellent choice for power-sensitive applications.
  • Single 5V Supply: It requires only a single 5V power supply, simplifying power management in system design.
  • Flexible Input Range: The ADC supports a wide input range, accommodating various signal amplitudes.
  • No Pipeline Delays: The SAR architecture ensures that there are no pipeline delays, providing immediate and accurate data conversion.
  • Automatic Sleep Mode: To conserve power, the LTC1864CMS8#TRPBF features an automatic sleep mode that significantly reduces power consumption when not in use.

Package and Reliability

The LTC1864CMS8#TRPBF is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications. The device's surface-mount package is designed for automated assembly processes, ensuring reliability and consistency in mass production.

Applications

Due to its high-speed, precision, and low-power characteristics, the LTC1864CMS8#TRPBF is an ideal choice for a variety of applications. These include:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control and Factory Automation
  • Medical Devices
  • Communication Systems

With its robust feature set, the LTC1864CMS8#TRPBF from Analog Devices Inc. is a versatile ADC solution that can meet the demands of complex and precise data conversion requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5087 $69.0522
11+ $10.7662 $118.4282
17+ $10.3950 $176.7150
24+ $9.6525 $231.6600
32+ $9.2813 $297.0016
39+ $8.9101 $347.4939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess