EN
  • EN
  • DE

LTC1742IFW#TRPBF

Part No LTC1742IFW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48TSSOP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Surface Mount
Base Product Number LTC1742
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Standard Package 1,800
Win Source Part Number 1318280-LTC1742IFW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1742IFW#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC1742IFW#TRPBF: High-Performance ADC

The LTC1742IFW#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver high-speed and high-accuracy data conversion for a wide range of applications. This component is part of the LTC1742 series, which is renowned for its exceptional performance in demanding environments and critical systems.

Key Features

  • Precision Conversion: With a 14-bit resolution, the LTC1742IFW#TRPBF ensures precise digital representation of analog signals, making it ideal for applications that require high fidelity and accuracy.
  • High-Speed Performance: The device boasts a sampling rate of up to 105Msps (million samples per second), providing the capability to handle fast-changing signals without sacrificing quality.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for efficiency, with a power consumption that is competitive for its performance class.
  • Flexible Interface: It features a parallel LVDS (Low-Voltage Differential Signaling) output, which enables fast data transfer rates while minimizing signal noise, making it suitable for high-speed data acquisition systems.
  • Integrated Features: The LTC1742IFW#TRPBF includes an onboard reference and a fully differential sample-and-hold circuit, which simplifies design and reduces external component requirements.

Applications

The versatile nature of the LTC1742IFW#TRPBF allows it to be used in a broad spectrum of applications, including:

  • Telecommunications
  • Medical Imaging
  • Digital Signal Processing
  • Instrumentation
  • High-speed Data Acquisition Systems

Reliability and Packaging

Encased in a robust 48-lead SSOP package, the LTC1742IFW#TRPBF is designed to withstand harsh industrial environments while maintaining its performance integrity. The "#TRPBF" suffix indicates that the product is provided in tape and reel packaging, which is optimal for automated manufacturing processes, ensuring safe and efficient handling during assembly.

With its blend of speed, precision, and efficiency, the LTC1742IFW#TRPBF from Analog Devices Inc. represents an excellent choice for designers seeking to enhance the performance of their digital data systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess