EN
  • EN
  • DE

LTC1665CN#PBF

Part No LTC1665CN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16DIP / 8 Bit Digital to Analog Converter 8 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Number of D/A Converters 8
Settling Time 30µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.1
Architecture Oversampling Interpolating DAC
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Through Hole
Base Product Number LTC1665
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1323145-LTC1665CN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1665CN#PBF CAD Model

Description

Product Overview: LTC1665CN#PBF

The LTC1665CN#PBF is a sophisticated 8-channel, 10-bit digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically designed for applications requiring multiple DACs with a small footprint, low power consumption, and high precision.

Key Features

  • Resolution: Each of the eight channels offers a 10-bit resolution, providing fine-grain control over analog output with a high degree of accuracy.
  • Interface: The device features a user-friendly SPI (Serial Peripheral Interface) that ensures easy communication with microcontrollers and digital systems.
  • Supply Voltage: It operates on a single 5V supply, making it compatible with a wide range of industrial and commercial applications.
  • Compact Package: The LTC1665CN#PBF comes in a narrow 16-lead DIP (Dual In-line Package), which is well-suited for space-constrained applications.
  • Low Power Consumption: With its power-saving features, the LTC1665 is ideal for portable and battery-powered devices.

Applications

The versatility of the LTC1665CN#PBF allows it to be used in a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality products, and the LTC1665CN#PBF is no exception. It ensures reliable performance in critical applications where precision is paramount. The DAC features a low glitch impulse, which minimizes the transient errors during output voltage changes, thus providing a stable and accurate signal conversion.

Conclusion

Overall, the LTC1665CN#PBF from Analog Devices Inc. stands out as a high-performance, multi-channel DAC solution that offers precision, low power consumption, and ease of integration. Whether for industrial, commercial, or sophisticated hobbyist projects, this component is designed to meet a wide range of analog output requirements with efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess