EN
  • EN
  • DE

LTC1606AIG#PBF

Part No LTC1606AIG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Surface Mount
Base Product Number LTC1606
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1606AIG#PBF
Standard Package 47
Win Source Part Number 1318264-LTC1606AIG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1606AIG#PBF CAD Model

Description

Product Overview: LTC1606AIG#PBF from Analog Devices Inc.

The LTC1606AIG#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This ADC is part of the LTC1606 series and is designed for applications requiring high accuracy and fast data acquisition, such as medical imaging, test equipment, and high-speed data logging systems.

Key Features:

  • Resolution: The LTC1606AIG#PBF offers a 16-bit resolution, which provides a high level of precision for demanding applications.
  • Sampling Rate: It features a sampling rate of up to 250 kilosamples per second (ksps), enabling it to handle high-speed signals without sacrificing accuracy.
  • Input Range: The ADC supports a ±10V input range, allowing it to accommodate a wide variety of signal levels.
  • No Missing Codes: It is guaranteed to have no missing codes over temperature, ensuring reliable performance under varying conditions.
  • Power Efficiency: With a typical power consumption of 750mW, the LTC1606AIG#PBF is designed for power-efficient operation.
  • Interface: It offers a parallel interface for easy integration with microcontrollers and digital signal processors (DSPs).
  • Packaging: The device comes in a compact 28-lead SSOP package, suitable for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Instrumentation and Control Systems
  • Industrial Process Control
  • Spectral Analysis

The LTC1606AIG#PBF from Analog Devices Inc. is a versatile ADC that combines high speed, precision, and power efficiency, making it an excellent choice for a broad range of applications. Its robust design and advanced features ensure that it delivers consistent and reliable performance, which is critical for professional and industrial environments where accuracy is paramount. Whether for medical diagnostics, industrial automation, or scientific research, the LTC1606AIG#PBF stands out as a top-tier component for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess