EN
  • EN
  • DE

LTC1590CN#PBF

Part No LTC1590CN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 16DIP / 12 Bit Digital to Analog Converter 2 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 800ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Through Hole
Base Product Number LTC1590
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1590CN#PBF,LTC1590CNPBF
Standard Package 25
Win Source Part Number 1323167-LTC1590CN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1590CN#PBF CAD Model

Description

Product Overview: LTC1590CN#PBF

The LTC1590CN#PBF is a precision, dual 12-bit Digital-to-Analog Converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to meet the stringent requirements of advanced industrial, automotive, and communication systems where high accuracy and stability are paramount.

Key Features

  • Resolution: The LTC1590CN#PBF boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Dual DAC Channels: With two DACs in a single package, this device allows for simultaneous updates and control of two separate analog outputs, optimizing board space and system complexity.
  • Low Power Consumption: Designed for energy-sensitive applications, the LTC1590CN#PBF operates with low power dissipation, making it ideal for portable and battery-powered devices.
  • Settling Time: The DAC offers fast settling time, ensuring quick and accurate response to digital input changes.
  • Output Voltage Range: The device provides a wide output voltage range, facilitating flexibility in various application designs.
  • Package: Enclosed in a narrow 16-pin DIP (Dual In-line Package), the LTC1590CN#PBF is suitable for through-hole mounting, which is beneficial for prototyping and manufacturing processes that require robust mechanical connections.

Applications

The LTC1590CN#PBF is versatile and can be employed in a myriad of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automotive Systems
  • Industrial Automation
  • Programmable Logic Controllers (PLCs)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1590CN#PBF is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency. The product comes with the assurance of longevity and support, which is critical for designers and engineers who require long-term availability for their systems.

Whether for precise control in industrial settings or for sophisticated signal processing in automotive systems, the LTC1590CN#PBF from Analog Devices Inc. offers a reliable and high-quality solution for your digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8374 $75.6748
4+ $31.0461 $124.1844
5+ $30.0759 $150.3795
7+ $29.1057 $203.7399
9+ $28.1355 $253.2195
12+ $25.2250 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess