EN
  • EN
  • DE

LTC1415ISW#TRPBF

Part No LTC1415ISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number LTC1415
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1318281-LTC1415ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1415ISW#TRPBF CAD Model

Description

Product Overview: LTC1415ISW#TRPBF from Analog Devices Inc.

The LTC1415ISW#TRPBF is a high-performance, low-power, 12-bit, 2.8Msps Analog-to-Digital Converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This robust ADC is specifically engineered to cater to a wide array of applications, including medical imaging, digital communication, instrumentation, and industrial control systems.

Key Features

  • Resolution: The LTC1415ISW#TRPBF boasts a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 2.8 megasamples per second (Msps), it is capable of converting analog inputs to digital outputs rapidly, making it suitable for high-speed signal processing tasks.
  • Power Efficiency: This ADC is designed for low power consumption, making it an ideal choice for battery-powered devices and applications where power efficiency is critical.
  • Input Range: It features a wide input range, accommodating various signal amplitudes and providing flexibility in system design.
  • Interface: The device includes a user-friendly SPI-compatible serial interface, facilitating easy integration into digital systems.
  • Package: Housed in a compact SW package, the LTC1415ISW#TRPBF is optimized for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LTC1415ISW#TRPBF allows it to be integrated into a multitude of applications. Its high-speed data acquisition capability is perfect for advanced medical imaging systems like CT scanners and digital X-rays. In the realm of digital communications, it can be used for signal digitization in modems and receivers. For instrumentation purposes, this ADC provides the accuracy needed for oscilloscopes and spectrum analyzers. Additionally, it serves as a critical component in industrial control systems where precise data conversion is necessary for process control and monitoring.

Overall, the LTC1415ISW#TRPBF from Analog Devices Inc. represents a blend of performance, power efficiency, and versatility, making it a top choice for designers seeking a reliable ADC solution for their complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess