EN
  • EN
  • DE

AD9613BCPZ-210

Part No AD9613BCPZ-210
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64LFCSP / 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Sampling Rate (Per Second) 210M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Surface Mount
Base Product Number AD9613
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Part Number AD9613BCPZ210,AD9613BCPZ-210-ND,-2735-AD9613BCPZ-210,505-AD9613BCPZ-210
Standard Package 1
Win Source Part Number 1321232-AD9613BCPZ-210
Ultra Librarian 3D Model Ultra Librarian AD9613BCPZ-210 CAD Model

Description

Product Overview: AD9613BCPZ-210

The AD9613BCPZ-210 from Analog Devices Inc. is a high-performance, dual-channel analog-to-digital converter (ADC) that offers excellent dynamic performance and low power consumption. Designed for demanding applications in medical imaging, communications, and instrumentation, this ADC delivers a remarkable balance between speed and precision, making it an ideal choice for professionals seeking reliability and accuracy.

Key Features

  • Resolution: The AD9613BCPZ-210 features a resolution of 12 bits, providing fine detail in signal conversion for nuanced applications.
  • Sampling Rate: With a maximum sampling rate of 210 MSPS (Mega-Samples Per Second), this ADC is capable of converting high-frequency signals without losing fidelity.
  • Dual ADC Cores: It contains two ADC cores in a single package, allowing for simultaneous sampling of different signals, which is essential for complex signal processing tasks.
  • Input Range: The device supports a flexible input range, accommodating various signal types.
  • Power Efficiency: The AD9613BCPZ-210 is designed for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Interface: It incorporates a serial LVDS (Low-Voltage Differential Signaling) output interface, which minimizes the number of data lines required and reduces the overall system noise and crosstalk.
  • Package: The product is available in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

The versatility of the AD9613BCPZ-210 makes it an excellent choice for a wide range of applications, including:

  • Advanced medical imaging systems like CT scanners and digital X-ray.
  • High-speed data acquisition systems.
  • Diverse communications equipment such as software-defined radios and RADAR/LIDAR systems.
  • Industrial instrumentation that requires precise measurement and control.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9613BCPZ-210 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected for professional-grade electronic components. Users can trust in the durability and performance of this ADC for their critical applications.

With its advanced features and reliable performance, the AD9613BCPZ-210 from Analog Devices Inc. stands out as a superior choice for system designers who require a dual-channel ADC that excels in both speed and precision.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess