EN
  • EN
  • DE

LTC1297BCN8#PBF

Part No LTC1297BCN8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 60K 8DIP / Data Acquisition System (DAS) 12 b 60k Serial, Parallel 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 2
Resolution (Bits) 12 b
Sampling Rate (Per Second) 60k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LTC1297
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1316548-LTC1297BCN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1297BCN8#PBF CAD Model

Description

Product Overview: LTC1297BCN8#PBF

The LTC1297BCN8#PBF is a high-performance, single-chip analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and ease of integration for a wide range of data acquisition applications. This ADC is part of the LTC1297 series, which is renowned for its reliable performance in complex electronic systems.

With its 12-bit resolution, the LTC1297BCN8#PBF ensures accurate digital representation of analog signals, making it ideal for precision measurement systems. The device operates with a single 5V power supply, which is convenient for systems where power efficiency is a priority. Additionally, its low power consumption makes it suitable for battery-powered applications, ensuring longevity and reliability in portable devices.

The LTC1297BCN8#PBF features a Serial Peripheral Interface (SPI) that allows for simple and efficient communication with microcontrollers and digital signal processors. This interface enables the ADC to be easily integrated into existing digital systems without the need for complex wiring or additional components.

One of the key advantages of the LTC1297BCN8#PBF is its sampling rate. The device can perform up to 100,000 samples per second, which is sufficient for capturing rapid changes in the input signal. This high sampling rate, combined with the 12-bit resolution, makes the LTC1297BCN8#PBF an excellent choice for applications requiring fast and accurate data acquisition, such as medical instrumentation, industrial process control, and scientific research.

The LTC1297BCN8#PBF comes in a narrow 8-pin DIP package, which is easy to mount on printed circuit boards and is compatible with standard through-hole soldering processes. Its compact size and pin configuration allow for a minimal footprint on the PCB, saving valuable board space in densely packed electronic designs.

In summary, the LTC1297BCN8#PBF from Analog Devices Inc. is a versatile and high-performing ADC that offers precision, speed, and ease of use for engineers and designers looking to enhance the capabilities of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess