EN
  • EN
  • DE

LTC1278-4IN#PBF

Part No LTC1278-4IN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24DIP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V, -2.45V ~ 5.25
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Through Hole
Base Product Number LTC1278
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 15
Win Source Part Number 1321281-LTC1278-4IN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1278-4IN#PBF CAD Model

Description

Product Overview: LTC1278-4IN#PBF by Analog Devices Inc.

The LTC1278-4IN#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a renowned leader in the field of precision analog measurement and signal processing. This ADC is designed to provide accurate and fast digital representations of analog signals, making it an ideal choice for a wide range of applications such as data acquisition systems, industrial control, medical instrumentation, and more.

Key Features:

  • Resolution: The LTC1278-4IN#PBF boasts a 12-bit resolution, ensuring fine detail in the digital output for precise analog signal representation.
  • Sampling Rate: With a maximum sampling rate of 500ksps (kilo samples per second), this ADC offers high-speed performance that is suitable for capturing rapidly changing signals.
  • Input Voltage Range: The device supports a wide input voltage range, accommodating various signal levels for versatile application use.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface) that allows for easy integration with microcontrollers and digital systems.
  • Power Supply: The LTC1278-4IN#PBF operates on a single 5V power supply, simplifying power management in system designs.
  • Package: It is available in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications:

The versatility of the LTC1278-4IN#PBF ADC makes it a suitable candidate for a myriad of applications. It excels in scenarios where high accuracy and fast data acquisition are paramount. Engineers and designers can leverage this ADC in:

  • Data Acquisition Systems
  • Industrial Control and Automation
  • Medical Instrumentation
  • Instrumentation and Measurement Devices
  • Communication Systems

Quality and Reliability:

As with all Analog Devices products, the LTC1278-4IN#PBF is manufactured to high standards of quality and reliability. Customers can trust in the durable construction and consistent performance of this ADC in their critical applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess