EN
  • EN
  • DE

LTC1272-3CCSW#PBF

Part No LTC1272-3CCSW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Surface Mount
Base Product Number LTC1272
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 32
Win Source Part Number 1321280-LTC1272-3CCSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1272-3CCSW#PBF CAD Model

Description

The LTC1272-3CCSW#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including data acquisition systems, industrial automation, medical equipment, and communication systems.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion process, ensuring high levels of precision for sensitive applications.
  • Sampling Rate: Offers a fast sampling rate, allowing the device to handle high-speed signals without compromising data integrity.
  • Input Range: Features a versatile input range that can accommodate various signal levels, making it suitable for a broad array of applications.
  • Interface: Comes with a user-friendly digital interface that simplifies the integration process with microcontrollers and digital signal processors.
  • Package: Encased in a robust package that ensures long-term reliability and durability in challenging environments.

Performance and Durability

The LTC1272-3CCSW#PBF is engineered to provide consistent, high-quality performance. Its robust construction makes it capable of operating in extreme conditions, ensuring that it remains reliable over a wide temperature range. The device is tailored to meet the stringent requirements of industrial and commercial applications, where precision and durability are paramount.

Applications

With its advanced features, the LTC1272-3CCSW#PBF is an excellent choice for various applications, including:

  • Complex data acquisition systems
  • Control and monitoring systems in industrial environments
  • Medical imaging and diagnostic equipment
  • High-speed communication infrastructure

Conclusion

Analog Devices Inc.'s LTC1272-3CCSW#PBF is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, accuracy, and robustness makes it an ideal ADC solution for professionals seeking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess