EN
  • EN
  • DE

LTC1098CN8#PBF

Part No LTC1098CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 8DIP / 8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 33k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 3V ~ 6V
Voltage - Supply, Digital 3V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
Base Product Number LTC1098
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1098CN8#PBF,LTC1098CN8PBF
Standard Package 50
Win Source Part Number 1321252-LTC1098CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1098CN8#PBF CAD Model

Description

The LTC1098CN8#PBF, from Analog Devices Inc., is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers a compact and efficient solution for various data acquisition applications. This device is designed to provide precise digital conversion of analog signals, making it an ideal choice for embedded systems, portable devices, and instrumentation where power efficiency and accuracy are paramount.

Key Features

  • Resolution: The LTC1098CN8#PBF boasts an 8-bit resolution, providing a fine level of detail in the digital representation of analog signals.
  • Sampling Rate: It offers a high-speed sampling rate, ensuring that rapidly changing signals are captured accurately and without delay.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC operates with very low power consumption, preserving battery life in portable devices.
  • Easy Interface: The device features a simple, SPI-compatible serial interface that facilitates easy communication with most microcontrollers and digital systems.
  • Automatic Power Down: The LTC1098CN8#PBF includes an automatic power-down feature that reduces power usage between conversions, further enhancing its energy efficiency.
  • Dual Differential Inputs: It provides two differential input channels, allowing for more flexible and noise-immune measurement configurations.
  • No External Clock Required: The internal clock of the LTC1098CN8#PBF eliminates the need for an external clock source, simplifying design and reducing component count.

Applications

The versatility of the LTC1098CN8#PBF makes it suitable for a wide range of applications, including:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Industrial process control
  • Medical devices
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1098CN8#PBF is no exception. It is built to meet stringent industry standards, ensuring stable performance and longevity in a variety of environmental conditions.

Integrating the LTC1098CN8#PBF into your design can help achieve a balance between performance, power efficiency, and space savings, making it a smart choice for engineers looking to optimize their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess