EN
  • EN
  • DE

LTC1090CN#PBF

Part No LTC1090CN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 10BIT 30K 20DIP / Data Acquisition System (DAS), ADC 10 b 30k Serial 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 10 b
Sampling Rate (Per Second) 30k
Data Interface Serial
Voltage Supply Source Dual ±
Voltage - Supply ±5V, 5V, 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number LTC1090
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1090CN#PBF,LTC1090CNPBF
Standard Package 18
Win Source Part Number 1321122-LTC1090CN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1090CN#PBF CAD Model

Description

LTC1090CN#PBF Image

The LTC1090CN#PBF is a sophisticated data acquisition system from Analog Devices Inc., designed to cater to a wide range of applications that require high-performance analog-to-digital conversion. This integrated circuit is part of Analog Devices' extensive family of data acquisition components, known for their reliability and precision.

Key Features

  • Integrated 8-Channel Multiplexer: The LTC1090CN#PBF boasts an 8-channel single-ended input multiplexer, which can also be configured as four differential channels, providing versatility for various signal acquisition needs.
  • High-Resolution ADC: It includes a 12-bit analog-to-digital converter with successive approximation register (SAR) architecture, ensuring accurate and speedy data conversion for real-time applications.
  • On-Chip Sample and Hold: The device features an on-chip sample and hold circuit that ensures the analog input is accurately captured for conversion, enhancing the stability and accuracy of the system.
  • Microprocessor Interface: The LTC1090CN#PBF is equipped with a digital interface compatible with microprocessors, enabling seamless integration with digital systems for data processing and control.
  • Low Power Consumption: Designed with power efficiency in mind, this data acquisition system operates with low power requirements, making it suitable for battery-powered and portable applications.
  • Durable Package: The product is available in a 24-pin narrow DIP package, ensuring robust physical protection and ease of mounting on a variety of PCB layouts.

Applications

The LTC1090CN#PBF is ideal for a multitude of applications, such as:

  • Industrial process control and monitoring
  • Data acquisition systems
  • Medical equipment
  • Instrumentation
  • Portable systems

With its high-resolution ADC, multiple channel configurations, and low power consumption, the LTC1090CN#PBF from Analog Devices Inc. is a top choice for engineers and designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess