EN
  • EN
  • DE

LT6658AIMSE-2.5#PBF

Part No LT6658AIMSE-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.05% 16MSOP  /  Series, Dual Voltage Reference IC Adjustable (Fixed) 2.5V 6 VV ±0.05% 20 mA 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series, Dual
Output Type Adjustable (Fixed)
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 6 V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.5ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 4.5V ~ 36V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT6658
Other Names -2735-LT6658AIMSE-2.5#PBF,505-LT6658AIMSE-2.5#PBF,LT6658AIMSE-2.5#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250901-LT6658AIMSE-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6658AIMSE-2.5#PBF CAD Model

Description

Product Overview: LT6658AIMSE-2.5#PBF

The LT6658AIMSE-2.5#PBF is a precision voltage reference and regulator device from Analog Devices Inc., designed to offer a unique combination of high accuracy, low noise, and the capability to deliver a significant output current. This product is particularly suitable for high-performance data converters, precision instruments, and automotive and industrial control systems where stability and reliability are paramount.

Key Features

  • Precision Voltage: The LT6658AIMSE-2.5#PBF provides a fixed 2.5V output with an initial accuracy of ±0.05% and temperature coefficient of 10ppm/°C max, ensuring consistent performance over a wide temperature range.
  • High Output Current: Capable of sourcing up to 150mA and sinking up to 50mA, this device can drive heavy loads while maintaining a stable output voltage.
  • Low Noise: With an exceptionally low noise specification of 1.8µVP-P (0.1Hz to 10Hz), it is ideal for sensitive applications requiring a quiet voltage source.
  • Multiple Supply Configurations: It can be used in series, parallel, or as a negative regulator, offering flexibility in a variety of power supply designs.
  • High PSRR: The device features a high power supply rejection ratio, minimizing the impact of supply voltage variations on the output voltage.

Applications

The LT6658AIMSE-2.5#PBF is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Automotive electronics
  • Industrial control systems
  • High-end audio equipment
  • Medical devices

Product Specifications

  • Package: The device comes in a compact, thermally enhanced 10-lead MSOP package.
  • Operating Temperature Range: It operates over a wide temperature range from –40°C to 125°C, suitable for various environmental conditions.
  • Stability: Long-term stability and reliability are assured through rigorous testing and design.

The LT6658AIMSE-2.5#PBF is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable solutions for complex and demanding applications. Its combination of precision, low noise, and flexibility makes it an excellent choice for any system where voltage accuracy is crucial.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5650 $57.3900
13+ $7.8483 $102.0279
20+ $7.6030 $152.0600
28+ $7.3577 $206.0156
36+ $7.1125 $256.0500
48+ $6.3767 $306.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess