EN
  • EN
  • DE

LT6402IUD-20#PBF

Part No LT6402IUD-20#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 16QFN / Differential IC Driver 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Differential
Applications Driver
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LT6402
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT6402IUD-20#PBF
Standard Package 121
Win Source Part Number 1319306-LT6402IUD-20#PBF
Ultra Librarian 3D Model Ultra Librarian LT6402IUD-20#PBF CAD Model

Description

Product Overview: LT6402IUD-20#PBF

The LT6402IUD-20#PBF is a high-performance, low distortion, differential amplifier and filter combination designed by Analog Devices Inc., a leader in high-performance analog technology. This component is part of the LT6402 series, which is known for its exceptional integration of a fixed gain differential amplifier with a selectable bandwidth filter, tailored to meet the rigorous demands of communication infrastructure and industrial applications.

Key Features

  • Fixed Gain: The device comes with a fixed gain of 20dB, which simplifies the design process by eliminating the need for external gain setting components.
  • Integrated Lowpass Filter: An integrated lowpass filter with a 3dB frequency of 140MHz ensures signal integrity by attenuating unwanted high-frequency noise and signals.
  • High Linearity: With an OIP3 of 47dBm at 10MHz, the LT6402IUD-20#PBF provides excellent linearity, making it suitable for applications that require high dynamic range.
  • Low Noise: The device boasts a low noise figure of 10.1dB, which is critical for maintaining signal fidelity in sensitive communication equipment.
  • Single-Ended to Differential Conversion: Its ability to convert single-ended inputs to differential outputs allows for easy interfacing with analog-to-digital converters (ADCs) that require differential inputs.
  • Power Efficient: The LT6402IUD-20#PBF operates with a single 3.3V to 5V supply, making it power-efficient for a wide range of applications.
  • Robust Packaging: Housed in a compact 16-lead QFN package, the device is designed for space-constrained applications without compromising performance.

Applications

The LT6402IUD-20#PBF is highly versatile and well-suited for various applications, including:

  • IF/Baseband Processing
  • Communications Infrastructure
  • ADC Driver
  • Differential Signal Processing
  • Test and Measurement Equipment
  • Industrial Imaging Systems

Conclusion

Analog Devices Inc.'s LT6402IUD-20#PBF is an exceptional choice for designers looking for a differential amplifier with integrated filtering capabilities. Its combination of high linearity, low noise, and power efficiency, packaged in a small form factor, makes it an ideal solution for a multitude of advanced electronic systems. With its robust features, the LT6402IUD-20#PBF is poised to enhance the performance and reliability of your next high-precision project.

You May Also Be Interested in

Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess