EN
  • EN
  • DE

LT1782IS6#TR

Part No LT1782IS6#TR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075V/µs
Gain Bandwidth Product 225 kHz
Current - Input Bias 8 nA
Voltage - Input Offset 500 µV
Current - Supply 45µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT1782
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT1782IS6TR
Standard Package 2,500
Win Source Part Number 1319651-LT1782IS6#TR
Ultra Librarian 3D Model Ultra Librarian LT1782IS6#TR CAD Model

Description

The LT1782IS6#TR is a high-performance, low-power operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This particular model is part of the LT1782 series, which is well-known for its excellent balance of power efficiency and operational precision, making it an ideal choice for a wide range of applications, including sensor interfaces, portable devices, and industrial equipment.

Key Features

  • Low Voltage Operation: The LT1782IS6#TR is capable of operating at low voltages, with a supply range from 2.5V to 12.6V, which makes it suitable for battery-powered devices and other applications where power supply is limited.
  • Low Power Consumption: With its low quiescent current, this op-amp is designed for power-sensitive applications, ensuring minimal impact on battery life and overall power budget.
  • High Output Drive: Despite its low power consumption, the LT1782IS6#TR can deliver a significant output current, which is beneficial for driving heavier loads without the need for additional buffer stages.
  • Precision Performance: Precision is at the heart of the LT1782 series, and this op-amp delivers with low offset voltage, low input bias current, and a high open-loop gain, ensuring accurate signal amplification and processing.
  • Thermal Overload Protection: The device includes built-in thermal overload protection, safeguarding the op-amp from damage due to overheating in demanding applications.

Package and Availability

The LT1782IS6#TR comes in a compact TSOT-23 package, which is ideal for space-constrained applications. The package is designed for surface mount technology (SMT), allowing for efficient assembly and integration into a wide variety of electronic systems. The '#TR' designation indicates that the product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes.

Applications

  • Portable Instrumentation: Its low power consumption makes it an excellent choice for handheld and battery-operated instruments.
  • Sensor Interfaces: The precision and low noise characteristics of the LT1782IS6#TR make it suitable for interfacing with a variety of sensors, ensuring accurate data acquisition.
  • Medical Devices: The op-amp's precision and reliability are critical for medical equipment where consistent and accurate signal processing is required.
  • Industrial Control Systems: The robustness and high output drive capability enable its use in industrial environments where reliability and efficiency are paramount.

In summary, the LT1782IS6#TR from Analog Devices Inc. is a versatile, high-performance op-amp that offers a perfect blend of power efficiency and precision, suitable for a diverse range of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess