EN
  • EN
  • DE

LT1399IGN#PBF

Part No LT1399IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 3 CIRCUIT 16SSOP / Current Feedback Amplifier 3 Circuit 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 3
Slew Rate 800V/µs
Gain Bandwidth Product 300 MHz
-3db Bandwidth 300 MHz
Current - Input Bias 10 µA
Voltage - Input Offset 1.5 mV
Current - Supply 4.6mA (x3 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT1399
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2266-LT1399IGN#PBF,-2735-LT1399IGN#PBF,2156-LT1399IGN#PBF-505
Standard Package 100
Win Source Part Number 1320982-LT1399IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1399IGN#PBF CAD Model

Description

The LT1399IGN#PBF is a high-performance triple 300MHz current feedback amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is particularly well-suited for applications requiring high speed and low distortion, making it an ideal choice for video and telecommunications systems, imaging equipment, and any application where multiple high-speed amplifiers are needed.

Key Features

  • High Frequency: The LT1399IGN#PBF boasts a 300MHz bandwidth, providing exceptional performance for high-speed signal processing.
  • Current Feedback Topology: Utilizing current feedback topology, this amplifier offers a high slew rate and is stable in a wide range of gains, which is essential for fast and accurate signal amplification.
  • Low Distortion: With its low distortion characteristics, the amplifier ensures signal integrity, making it an excellent choice for precision applications.
  • Triple Amplifier Design: The integration of three amplifiers in one package simplifies design and conserves board space, which is crucial for compact systems.
  • Robust Power Supply Range: The LT1399IGN#PBF operates with a supply range from ±4V to ±6V, providing flexibility in various power environments.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in a wide range of environments.

Applications

  • Video Broadcasting Equipment
  • Cable Drivers
  • Telecommunications Infrastructure
  • Imaging Systems
  • Test Equipment

Product Specifications

Parameter Value
Part Number LT1399IGN#PBF
Manufacturer Analog Devices Inc.
Bandwidth 300MHz
Number of Amplifiers 3
Supply Voltage Range ±4V to ±6V
Operating Temperature Range -40°C to +85°C

With its high-speed performance and robust design, the LT1399IGN#PBF from Analog Devices Inc. is an exceptional choice for professionals seeking a reliable and efficient triple amplifier solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess