EN
  • EN
  • DE

HMC372LP3E

Part No HMC372LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP CDMA 700MHZ-1GHZ / RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 700MHz ~ 1GHz 16-LFCSP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Strip
Product Status Last Time Buy
Frequency 700MHz ~ 1GHz
P1dB 21dBm
Gain 15dB
Noise Figure 1dB
RF Type CDMA, GSM, EDGE, W-CDMA
Voltage - Supply 5V
Current - Supply 100mA
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number HMC372
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-1349-ND,2156-HMC372LP3E-505,505-HMC372LP3E,1127-1349,-2735-HMC372LP3E
Standard Package 1
Win Source Part Number 1321674-HMC372LP3E
Ultra Librarian 3D Model Ultra Librarian HMC372LP3E CAD Model

Description

Product Overview: HMC372LP3E from Analog Devices Inc.

The HMC372LP3E is a high-quality, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC PHEMT amplifier designed and manufactured by the renowned Analog Devices Inc. This versatile amplifier operates within the SMT (Surface Mount Technology) category, making it a suitable component for a wide range of electronic applications.

Engineered to provide exceptional performance, the HMC372LP3E operates over a broad frequency range from 0.4 GHz to 3.8 GHz. This makes it an ideal choice for use in various RF and microwave applications, including point-to-point radios, point-to-multipoint radios, VSAT, and military & space equipment. Its wide frequency range ensures compatibility with multiple communication standards and allows for flexibility in design.

The amplifier boasts a high gain of 13 dB with an output power of +29 dBm at 1 dB compression, providing a robust signal amplification that enhances the performance of the overall system. The HMC372LP3E also features a noise figure of 4 dB, ensuring low-noise operation and maintaining signal integrity in noise-sensitive applications.

Packaged in a compact 3x3 mm QFN package, the HMC372LP3E is designed to be space-efficient, making it an excellent choice for designs where board space is at a premium. Its surface-mount design simplifies the assembly process and allows for easier integration into a wide variety of systems.

The device is also characterized by its 50 Ohm matched input/output which eliminates the need for external RF matching components, further reducing the bill of materials and simplifying the design process. Additionally, the HMC372LP3E is rated for a supply voltage of +5V, aligning with common system power rails.

In summary, the HMC372LP3E from Analog Devices Inc. is a high-performance, easy-to-use RF amplifier that provides designers with a flexible and powerful solution for a multitude of RF amplification needs. Its combination of wide frequency range, high gain, and compact packaging makes it an excellent choice for modern communication and defense-related applications.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8473 $61.9311
16+ $7.2593 $116.1488
25+ $7.0325 $175.8125
34+ $6.8056 $231.3904
44+ $6.5788 $289.4672
59+ $5.8983 $347.9997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,691 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess