EN
  • EN
  • DE

EVAL01-HMC1040LP3C

Part No EVAL01-HMC1040LP3C
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BRD HMC1040LP3C / - HMC1040LP3C Amplifier 24GHz ~ 43.5GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 24GHz ~ 43.5GHz
For Use With/Related Products HMC1040LP3C
Supplied Contents Board(s)
Base Product Number HMC1040
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9810
Win Source Part Number 1350877-EVAL01-HMC1040LP3C
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC1040LP3C CAD Model

Description

Introducing the EVAL01-HMC1040LP3C from Analog Devices Inc.

The EVAL01-HMC1040LP3C is a state-of-the-art product from Analog Devices Inc., designed to meet the needs of high-performance RF applications. This evaluation board is specifically created for the HMC1040LP3C, a versatile RF RMS power detector with a wide frequency range and exceptional accuracy. Ideal for RF and microwave communication systems, this product offers engineers and designers a reliable platform for testing and development.

Key Features of the EVAL01-HMC1040LP3C

  • Wide Frequency Range: The HMC1040LP3C operates over a broad frequency spectrum from 100 MHz to 3.9 GHz, making it suitable for a diverse range of applications including cellular infrastructure, ISM, and broadband wireless services.
  • High Accuracy: With its RMS power detection capability, the HMC1040LP3C provides precise power measurement of both complex modulated signals and CW signals, ensuring accurate readings in various signal conditions.
  • Linear-in-dB Response: The power detector delivers a linear-in-dB output voltage over a 30 dB dynamic range, offering an easy-to-interpret representation of the input signal's power.
  • Compact Design: The HMC1040LP3C is housed in a compact 3x3 mm QFN package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Easy-to-Use Evaluation Board: The EVAL01-HMC1040LP3C evaluation board comes equipped with all necessary components and circuitry, streamlining the process of device testing and characterization for users.

Applications

The versatile nature of the EVAL01-HMC1040LP3C makes it an excellent choice for a variety of RF applications, including:

  • Wireless infrastructure
  • Power amplifier linearization/Envelope tracking
  • Transmitter power control
  • Industrial and medical instrumentation

With its combination of wide frequency range, high accuracy, and user-friendly evaluation board, the EVAL01-HMC1040LP3C from Analog Devices Inc. is an invaluable tool for professionals seeking to enhance their RF designs and ensure optimal performance.

You May Also Be Interested in

MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess