EN
  • EN
  • DE

ADUM6421ABRNZ3

Part No ADUM6421ABRNZ3
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PRP 28SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 75kV/µs CMTI 28-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 17ns, 17ns
Pulse Width Distortion (Max) 5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC-W-FP
Base Product Number ADUM6421
Standard Package 46
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337540-ADUM6421ABRNZ3
Ultra Librarian 3D Model Ultra Librarian ADUM6421ABRNZ3 CAD Model

Description

ADUM6421ABRNZ3 Digital Isolator by Analog Devices Inc.

The ADUM6421ABRNZ3 is a cutting-edge digital isolator product manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is expertly designed to provide robust isolation for electronic systems, ensuring signal integrity and protection against high-voltage transients.

Key Features

  • Quad-Channel Isolation: The ADUM6421ABRNZ3 features four independent isolation channels, making it ideal for applications that require multiple data streams to be isolated simultaneously.
  • High Data Rate: With support for data rates up to 1 Mbps, this digital isolator can handle high-speed digital signals without compromising performance.
  • Superior Isolation Voltage: It offers an impressive isolation voltage rating of 3 kVrms, providing excellent electrical insulation and enhancing system safety.
  • iCoupler® Technology: Incorporating Analog Devices' proprietary iCoupler® technology, the ADUM6421ABRNZ3 ensures reliable signal isolation with low power consumption and reduced noise.
  • Wide Temperature Range: Designed to operate reliably over a broad temperature range, this component is suitable for industrial and automotive environments, with an operational range from -40°C to +125°C.

Applications

The ADUM6421ABRNZ3 is a versatile isolator that can be used in a variety of applications, including:

  • Industrial field buses
  • General-purpose multichannel isolation
  • Data acquisition systems
  • Automotive control systems
  • Medical equipment requiring safety isolation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM6421ABRNZ3 is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. This isolator is an excellent choice for designers who require a dependable solution for isolating sensitive electronic components from potential electrical hazards.

With its robust feature set and proven technology, the ADUM6421ABRNZ3 from Analog Devices Inc. represents a superior choice for engineers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess