EN
  • EN
  • DE

ADUM3190TRQZ-RL7

Part No ADUM3190TRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATOR 16QSOP / Isolator, Error Amplifier IC Shunt Regulators, Linear Power Supplies, Inverters, UPS 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Type Isolator, Error Amplifier
Applications Shunt Regulators, Linear Power Supplies, Inverters, UPS
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADUM3190
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348783-ADUM3190TRQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3190TRQZ-RL7 CAD Model

Description

ADUM3190TRQZ-RL7 - Precision Isolation Amplifier

The ADUM3190TRQZ-RL7 is a state-of-the-art precision isolation amplifier designed and manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products and signal processing technologies. This device is part of the ADuM3190 series, which are known for their reliability and accuracy in isolating and amplifying low-level analog signals.

The ADUM3190TRQZ-RL7 offers a unique combination of features that make it ideal for critical applications requiring both isolation and precision. It is particularly well-suited for use in industrial and instrumentation applications, such as process control systems, data acquisition systems, and medical equipment that need to maintain signal integrity in the presence of electrical noise and potential common-mode voltages.

Key Features:

  • High Precision: With its excellent linearity and low offset voltage, the ADUM3190TRQZ-RL7 ensures accurate signal amplification, making it perfect for precision measurement applications.
  • Isolation: This device provides robust galvanic isolation, which is essential for protecting sensitive electronics from high voltage transients and common-mode noise.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments and ensuring reliable performance under different conditions.
  • Package: The ADUM3190TRQZ-RL7 comes in a compact, surface-mount QSOP package, which is ideal for space-constrained applications.
  • RoHS Compliant: It is RoHS compliant, ensuring it meets current environmental standards for hazardous substances.

With its robust design, the ADUM3190TRQZ-RL7 provides a high level of electrical isolation, which can withstand voltages of up to thousands of volts, ensuring that the input and output sections of the system are kept separate. This feature is crucial for safety and system protection. Additionally, its precision and stability over time and temperature variations make it an indispensable component in systems that require reliable and consistent performance.

Analog Devices Inc. has a reputation for producing high-quality components, and the ADUM3190TRQZ-RL7 is no exception. It is designed to meet the stringent requirements of the electronics industry, providing designers with a reliable solution for their isolation amplifier needs.

You May Also Be Interested in

Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6017 $53.2119
17+ $6.2373 $106.0341
25+ $6.0424 $151.0600
35+ $5.8475 $204.6625
45+ $5.6526 $254.3670
60+ $5.0678 $304.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess