EN
  • EN
  • DE

SIT8103AI-23-33E-50.00000T

Part No SIT8103AI-23-33E-50.00000T
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 50MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Number of Pins 4
RoHS Compliant
Win Source Part Number 979778-SIT8103AI-23-33E-50.00000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-23-33E-50.00000T CAD Model

Description

The SiT8103AI-23-33E-50.00000T is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. This oscillator provides a highly stable and accurate clock signal for various electronic applications. SiTime is known for its innovative use of MEMS technology to create reliable and compact timing solutions.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • FPGA (Field-Programmable Gate Arrays): Provides a stable clock signal for FPGAs in digital logic applications.
  • Networking Equipment: Employed in routers, switches, and other networking devices for timing synchronization.
  • Consumer Electronics: Incorporated in various consumer electronics products, such as smartphones and tablets.
  • Industrial Automation: Utilized in industrial control systems for precise timing and synchronization.

Features:

  • MEMS Technology: Utilizes MEMS resonators for high stability and reliability.
  • 50.00000 MHz Frequency: Provides a precise 50 MHz clock signal.
  • Low Jitter: Minimizes timing jitter for improved signal integrity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing design flexibility.
  • Small Package Size: Compact form factor allows for integration into tight spaces.

Benefits:

  • High Stability: Provides a highly stable clock signal, ensuring accurate timing.
  • Reliable Performance: Offers reliable performance over a wide range of operating conditions.
  • Improved Signal Integrity: Minimizes timing jitter, enhancing signal quality.
  • Design Flexibility: Wide operating voltage range simplifies circuit design.
  • Space-Saving Design: Compact size enables use in space-constrained applications.

The SiT8103AI-23-33E-50.00000T's key specifications include its output frequency (50 MHz), frequency stability, operating voltage range, and operating temperature range. The datasheet from SiTime provides detailed information on these parameters, as well as the oscillator's jitter characteristics and power consumption. MEMS oscillators like the SiT8103AI-23-33E-50.00000T are essential components in modern electronics, providing accurate and reliable timing for a wide range of applications.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0104 $64.0832
18+ $6.5726 $118.3068
28+ $6.3672 $178.2816
38+ $6.1618 $234.1484
49+ $5.9565 $291.8685
65+ $5.3403 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess