Analog Devices Inc. ADUM131D0BRWZ Digital Isolator
The ADUM131D0BRWZ is a high-performance, three-channel digital isolator from Analog Devices Inc., designed to ensure robust communication and signal integrity in challenging electrical environments. This component utilizes Analog Devices' proprietary iCoupler® technology to provide galvanic isolation between input and output signals, effectively protecting sensitive electronic equipment from high voltage transients, ground loops, and noise spikes that can occur in industrial, medical, and other demanding applications.
Key Features
- Channels: 3 (Two forward and one reverse direction)
- Data Rate: Up to 25 Mbps, providing swift and reliable data transmission.
- Isolation Voltage: Rated for 2500 Vrms for 1 minute, offering robust protection against electrical surges.
- Propagation Delay: Low propagation delay ensures minimal signal timing disruption.
- Power Supply: Wide range, supporting 3.0 V to 5.5 V supply voltages, making it versatile for various applications.
- Temperature Range: Operational across an industrial temperature range of -40°C to +125°C.
- Packaging: Available in a compact 16-lead SOIC package, suitable for space-constrained applications.
- Regulatory Approvals: Compliant with regulatory standards such as UL, CSA, and VDE, ensuring safe and reliable operation.
Applications
The ADUM131D0BRWZ is ideal for a wide array of applications where signal integrity and isolation are critical. Its primary uses include:
- Industrial automation and control systems
- Medical equipment with strict safety requirements
- Isolated sensor interfaces and data acquisition systems
- Isolated SPI interfaces
- General-purpose multichannel isolation
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the ADUM131D0BRWZ is no exception. Manufactured with precision and designed to meet strict industry standards, this digital isolator ensures high reliability and performance in the most demanding environments.
With its advanced features and robust design, the ADUM131D0BRWZ from Analog Devices Inc. represents an excellent choice for designers looking to enhance the safety and integrity of their electronic systems.