EN
  • EN
  • DE

ADUC848BSZ8-3

Part No ADUC848BSZ8-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP / 8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 12.58MHz 8KB (8K x 8) FLASH 52-MQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 10x16b; D/A 1x12b, 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC848
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2156-ADUC848BSZ8-3,ANAANAADUC848BSZ8-3,-2735-ADUC848BSZ8-3
Standard Package 96
Win Source Part Number 1318529-ADUC848BSZ8-3
Ultra Librarian 3D Model Ultra Librarian ADUC848BSZ8-3 CAD Model

Description

Introducing the ADUC848BSZ8-3 Precision Microcontroller from Analog Devices Inc.

The ADUC848BSZ8-3 is a state-of-the-art precision microcontroller designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance microcontroller seamlessly integrates a multichannel 24-bit sigma-delta analog-to-digital converter (ADC) with a 62KB Flash MCU. It is an ideal solution for a wide range of applications that require high precision analog interfacing, such as industrial control systems, instrumentation, and smart sensing systems.

The device boasts a robust architecture, featuring a core that operates at 3.3V power supply, with a speed grade of 8.3 MHz. The ADUC848BSZ8-3 comes in a compact 52-lead MQFP (Metric Quad Flat Pack) package, making it suitable for space-constrained applications while providing ample I/O options for interfacing with other components in a system.

One of the key highlights of the ADUC848BSZ8-3 is its multichannel ADC, which offers exceptional accuracy and noise performance. This makes it perfect for precision measurement tasks. The ADC is complemented by an on-chip temperature sensor and a 4.096V reference source, ensuring reliable and consistent data conversion across different operating conditions.

Furthermore, the device is equipped with several digital peripherals that enhance its functionality. These include UART, SPI, and I²C interfaces, allowing for easy communication with other digital devices. The microcontroller also features multiple timers, a watchdog timer, and a PLL (Phase-Locked Loop) clock circuitry, providing a versatile set of tools for timing and control tasks.

For designers and engineers looking to develop applications with stringent power and accuracy requirements, the ADUC848BSZ8-3 presents a compelling option. Its integration of high-quality analog features with digital control capabilities reduces system complexity and helps to accelerate product development cycles.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUC848BSZ8-3 is no exception. It is designed to meet the rigorous demands of industrial and precision applications, ensuring long-term performance and stability.

In summary, the ADUC848BSZ8-3 from Analog Devices Inc. is a powerful microcontroller that offers an impressive blend of analog precision and digital flexibility, making it a top choice for engineers in need of a high-quality, integrated solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0756 $50.1512
5+ $20.5749 $102.8745
8+ $19.9319 $159.4552
11+ $19.2889 $212.1779
14+ $18.6460 $261.0440
18+ $16.7171 $300.9078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess