EN
  • EN
  • DE

ADUC7129BSTZ126-RL

Part No ADUC7129BSTZ126-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 126KB FLASH 80LQFP / ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 41.78MHz 126KB (63K x 16) FLASH 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Core Processor ARM7®
Core Size 16/32-Bit
Speed 41.78MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, POR, PWM, PSM, Temp Sensor, WDT
Number of I/O 38
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
RAM Size 2K x 32
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number ADUC7129
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUC7129BSTZ126RL,ADUC7129BSTZ126-RLCT,2156-ADUC7129BSTZ126-RL,ADUC7129BSTZ126-RLTR,ADUC7129BSTZ126-RLDKR,ANAANAADUC7129BSTZ126-RL
Standard Package 1,000
Win Source Part Number 1322941-ADUC7129BSTZ126-RL
Ultra Librarian 3D Model Ultra Librarian ADUC7129BSTZ126-RL CAD Model

Description

The ADUC7129BSTZ126-RL from Analog Devices Inc. is a highly integrated, multifunctional microcontroller designed to cater to the demanding requirements of industrial and instrumentation applications. This precision analog microcontroller combines a 32-bit ARM7TDMI MCU with multichannel 12-bit analog-to-digital converters (ADCs) and 4-channel 12-bit digital-to-analog converters (DACs), offering a compact and efficient solution for complex control and monitoring tasks.

Key Features:

  • High-Performance Core: At the heart of the ADUC7129BSTZ126-RL lies a robust 32-bit ARM7TDMI processor core, providing the computational power necessary for handling intricate algorithms and control processes.
  • Precision Analog Components: The device boasts multichannel 12-bit ADCs with up to 1 MSPS sampling rate, ensuring accurate and rapid data acquisition. The integrated 4-channel 12-bit DACs facilitate precise control of analog outputs.
  • Memory and Storage: With ample on-chip memory, including 126 KB of flash and 8 KB of SRAM, this microcontroller is well-suited for applications requiring significant code or data storage.
  • Connectivity and I/O: A variety of communication interfaces such as I2C, SPI, and UART are available, alongside numerous general-purpose I/O pins for flexible connectivity options.
  • Robust Operating Conditions: The device operates over an extended industrial temperature range, making it reliable in various environmental conditions.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADUC7129BSTZ126-RL features a power-saving mode to reduce consumption when full performance is not required.

Applications:

The versatility of the ADUC7129BSTZ126-RL makes it an ideal choice for a range of applications, including but not limited to:

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Instrumentation and Control
  • Sensor Interfacing and Signal Conditioning

With its robust set of features, the ADUC7129BSTZ126-RL by Analog Devices Inc. provides a powerful, one-chip solution for managing complex tasks in industrial and instrumentation environments, ensuring reliability, precision, and efficiency in operation.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5426 $73.6278
6+ $20.1376 $120.8256
9+ $19.5083 $175.5747
13+ $18.8789 $245.4257
16+ $18.2497 $291.9952
22+ $16.3617 $359.9574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,827 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess