EN
  • EN
  • DE

ADSST-AVR-1134

Part No ADSST-AVR-1134
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1134
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345478-ADSST-AVR-1134
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1134 CAD Model

Description

Analog Devices ADSST-AVR-1134 Overview

The ADSST-AVR-1134 from Analog Devices Inc. is a high-performance audio/video receiver (AVR) that offers an exceptional audio-visual experience for home theater enthusiasts and audiophiles alike. This state-of-the-art component integrates seamlessly with a variety of audio formats and video systems, making it a versatile addition to any entertainment setup.

Key Features

  • High-Quality Audio Processing: The ADSST-AVR-1134 features advanced audio decoding capabilities, supporting popular formats such as Dolby TrueHD, DTS-HD Master Audio, and more. It ensures that users experience the full richness and depth of soundtracks, just as the creators intended.
  • 4K Video Support: With 4K video pass-through, this AVR is fully equipped to handle the latest high-definition video content. It ensures that the video quality is maintained at its highest level, providing a crisp and immersive viewing experience.
  • Multiple Input/Output Options: The device comes with a comprehensive set of I/O connections, including HDMI, optical, and coaxial digital audio inputs, allowing for easy integration with various digital and analog sources.
  • User-Friendly Interface: The ADSST-AVR-1134 boasts a user-friendly interface with an intuitive on-screen display, making setup and navigation a breeze for users of all levels.
  • Wireless Connectivity: Featuring built-in Wi-Fi and Bluetooth, this AVR allows for wireless streaming of music and other audio content from compatible devices, adding convenience and flexibility to your home entertainment system.
  • Customizable Sound Profiles: Users can tailor their audio experience with customizable sound profiles, adjusting settings such as EQ, bass, and treble to match their personal preferences or to suit the acoustics of their room.

Product Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSST-AVR-1134 is no exception. It is built with precision-engineered components that meet the highest standards of performance and longevity. Additionally, the product is backed by a comprehensive warranty and a dedicated customer support team, ensuring that any issues can be quickly and effectively resolved.

Conclusion

The ADSST-AVR-1134 is an ideal choice for anyone looking to elevate their home theater experience. With its advanced audio and video capabilities, extensive connectivity options, and user-friendly features, it represents the cutting edge of home entertainment technology.

You May Also Be Interested in

Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess