EN
  • EN
  • DE

ADSP-21567BBCZ6

Part No ADSP-21567BBCZ6
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC WITH DDR IN A BGA PKG 600
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 600MHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 1.125MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 400-LBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number -2735-ADSP-21567BBCZ6,505-ADSP-21567BBCZ6
Standard Package 1
Win Source Part Number 1321792-ADSP-21567BBCZ6
Ultra Librarian 3D Model Ultra Librarian ADSP-21567BBCZ6 CAD Model

Description

ADSP-21567BBCZ6 Product Image

The ADSP-21567BBCZ6 is a high-performance digital signal processor (DSP) from Analog Devices Inc., tailored for a wide array of applications, including industrial, automotive, consumer, and communication markets. This DSP is designed to deliver exceptional processing power, integrating advanced features to handle complex signal processing tasks efficiently.

Key Features:

  • Core: The ADSP-21567BBCZ6 boasts a 32-bit super Harvard architecture core, allowing for simultaneous dual-data fetches and instruction dispatches in each cycle, enabling high-throughput signal processing capabilities.
  • Performance: With its high clock speed and optimized instruction set, this processor is capable of executing a vast range of algorithms with remarkable speed, making it ideal for real-time processing requirements.
  • Memory: The device includes a generous amount of on-chip memory, which is critical for DSP applications that require fast and efficient data access without external memory bottlenecks.
  • I/O and Peripherals: It features a variety of peripherals, including serial ports, parallel ports, and timers, offering flexible interfacing options for a multitude of external devices.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21567BBCZ6 ensures optimal performance for power-sensitive applications, striking an excellent balance between processing power and energy consumption.

Applications:

The versatility of the ADSP-21567BBCZ6 makes it suitable for a broad range of applications:

  • Advanced audio processing
  • Automotive infotainment and advanced driver assistance systems (ADAS)
  • Industrial control systems
  • Medical imaging devices
  • Communication infrastructure

With its robust feature set and superior processing capabilities, the ADSP-21567BBCZ6 from Analog Devices Inc. stands out as a top choice for designers seeking a DSP that can meet the demands of today's complex digital processing requirements.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess